Hamamatsu Photonics Europe Voltage output PMT modules H9307-01

Description
The H9306/H9307 series photomultiplier tube modules incorporate a 13 mm (1/2") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of 20 kHz or 200 kHz. The H9306/H9307 series uses a Cockcroft-Walton circuit with low power consumption.Flexible cables are used for easy installation equipment.
Request a Quote Datasheet
Description
The H9306/H9307 series photomultiplier tube modules incorporate a 13 mm (1/2") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of 20 kHz or 200 kHz. The H9306/H9307 series uses a Cockcroft-Walton circuit with low power consumption.Flexible cables are used for easy installation equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage output PMT modules - H9307-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Voltage output PMT modules
H9307-01
Voltage output PMT modules H9307-01
The H9306/H9307 series photomultiplier tube modules incorporate a 13 mm (1/2") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of 20 kHz or 200 kHz. The H9306/H9307 series uses a Cockcroft-Walton circuit with low power consumption.Flexible cables are used for easy installation equipment.

The H9306/H9307 series photomultiplier tube modules incorporate a 13 mm (1/2") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of 20 kHz or 200 kHz. The H9306/H9307 series uses a Cockcroft-Walton circuit with low power consumption.Flexible cables are used for easy installation equipment.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H9307-01
Product Name Voltage output PMT modules
Photomultiplier Type Side-on
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H14211-110 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Application-specific PMT modules / Peripheral equipments - C13953-01 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Applied Voltage 5 volts
View Details
Current output PMT modules - H16200P-50 - Hamamatsu Photonics Europe
Specs
Wavelength Range 380 to 900 nm (3800 to 9000 Å)
Rise Time 1 ns
Applied Voltage 15.5 volts
View Details
Photomultiplier tube (Tube alone), Side-on types - R10699 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
View Details