Hamamatsu Photonics Europe Current output PMT modules H16200-42

Description
These photomultiplier tube modules use a EX-Red GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.
Request a Quote
Description
These photomultiplier tube modules use a EX-Red GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H16200 series is a compact photomultiplier tube module designed for photon counting, featuring an Ex-Red GaAsP photocathode with a 5 mm effective area and spectral response from 300 to 840 nm, peaking at 660 nm with a typical quantum efficiency of 25%. It operates with a +11.5 to +15.5 V input voltage and a recommended control voltage range of +0.5 to +0.8 V, delivering a maximum output signal current of 40 µA and a typical anode dark current of 34 nA. The module has a gain of 1.0 × 10⁶, a rise time of 1.0 ns, and a dark count rate up to 18,000 s⁻¹ for P-type operation. Its dimensions are 51.0 ± 0.5 mm × 22.0 ± 0.5 mm with a mounting footprint of 2 × M2.6 threaded holes, and it includes five-pin signal and power connections. It operates from +5 to +35 °C and weighs 76 g.

Datasheet Summary
Powered by GS/AI

The H16200 series is a compact photomultiplier tube module designed for photon counting, featuring an Ex-Red GaAsP photocathode with a 5 mm effective area and spectral response from 300 to 840 nm, peaking at 660 nm with a typical quantum efficiency of 25%. It operates with a +11.5 to +15.5 V input voltage and a recommended control voltage range of +0.5 to +0.8 V, delivering a maximum output signal current of 40 µA and a typical anode dark current of 34 nA. The module has a gain of 1.0 × 10⁶, a rise time of 1.0 ns, and a dark count rate up to 18,000 s⁻¹ for P-type operation. Its dimensions are 51.0 ± 0.5 mm × 22.0 ± 0.5 mm with a mounting footprint of 2 × M2.6 threaded holes, and it includes five-pin signal and power connections. It operates from +5 to +35 °C and weighs 76 g.

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H16200-42 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H16200-42
Current output PMT modules H16200-42
These photomultiplier tube modules use a EX-Red GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.

These photomultiplier tube modules use a EX-Red GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H16200-42
Product Name Current output PMT modules
Wavelength Range 300 to 840 nm (3000 to 8400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Side-on types - R4220 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
View Details
Photomultiplier tube (Tube alone), Head-on type - R1288A-01 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Hybrid photodetectors (HPDs) - R14713U-07 - Hamamatsu Photonics Europe
Specs
Wavelength Range 220 to 870 nm (2200 to 8700 Å)
Rise Time 0.4000 ns
View Details
Photomultiplier tube (Tube alone), Side-on types - R12857 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 13 mm (0.5118 inch)
View Details