Hamamatsu Photonics Europe Datasheets for Diode Lasers

Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more

Product Name Notes
High-power CW laser diode These diodes generate higher output power, operating in multiple lateral modes. The most suitable LD can be selected from an assortment of wavelengths, size of emitting...
High-power CW laser diode This is a lateral CW laser diode with watt-class radiant flux. The φ9.0 metal package is standard. Please consult with us regarding the built-in photodiode. Features...
High-power pulsed laser diode, Peak emission wavelength: 870 nm The L11348-307-05 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as...
High-power pulsed laser diode, Peak emission wavelength: 870 nm The L11649-120-04 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as...
High-power pulsed laser diode, Peak emission wavelength: 905 nm L11854 series are pulse-driven multimode laser diodes that achieve high peak output. These are suitable for applications such LiDAR and 3D...
The PLP-10 is an ultrashort pulsed light source that utilizes a laser diode (LD). It consists of a LD head and a controller. 11 types of LD head are available...
This is a compact laser diode (LD) bar module with a peak radiant power of 650 W. By using a passive cooling with thermal conductivity and eliminating the need for...
This is a laser diode (LD) bar module with a peak radiant power of 300 W. By stacking the LD bars at a narrow pitch, high-density laser beam can be...
This LD was achieved excellent characteristics both high power and high electric-to-optical power conversion efficiency with our unique device structures. In addition, we developed long tern reliable fiber output packages.