Hamamatsu Photonics Europe Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| DX-CUBE: H8953-30 is a compact X-ray CMOS camera for non-destructive inspection, which uses a consumer CMOS camera in combination with our high-sensitivity CsI scintillator. | |
| Elemental for Discovery The ORCA®-Fire intelligently integrates all the essential elements of a high performance, back-thinned, scientific CMOS (sCMOS) camera. The camera’s excellence is rooted in Hamamatsu’s dedication... | |
| Groundbreaking in concept and unprecedented in performance. The ORCA-Quest is the world’s first camera that achieves the ultimate in quantitative imaging by photon number resolving, with a qCMOS image sensor... | |
| See what you’ve been missing The ORCA®-Fusion BT camera is the pinnacle of scientific CMOS (sCMOS) performance. The specifications are without compromise: ultra-low readout noise, CCD-like uniformity, fast... | |
| The C11440-52U30 is a compact and highly sensitive board level camera with a scientific CMOS sensor. The camera has over 80 % quantum efficiency. The camera runs at 30 frames/s... | |
| The C11440-62U is a compact and highly sensitive board level camera with a scientific CMOS image sensor. The camera has over 80 % quantum efficiency at 600 nm. The camera... | |
| The C12741-11 is a near-infrared camera which employs a 640 pixels × 512 pixels InGaAs sensor. -70 ˚C peltier cooling significantly reduces dark current which leads to improved image quality... | |
| The C12849-111U is a high resolution and high sensitivity X-ray sCMOS camera. The camera's high resolution of 33 lp/mm makes it ideal for X-ray imaging of micro objects. Its compact... | |
| The core of the C13752-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,... | |
| The core of the C13770-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,... | |
| The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,... | |
| The ORCA®-Flash4.0 LT3 is a new scientific CMOS camera for fluorescence imaging, which has been improved from the ORCA-Flash 4.0 released in 2011. It is equipped with a... | |
| The ORCA®-Fusion, built from the sensor up, balances the complex nuances of camera features to provide beautiful images and robust data at all lights levels, but especially in... | |
| The ORCA®-Halo is a routine camera with a back-illuminated sCMOS sensor. Although it is a routine model, it offers high sensitivity and resolution, as well as a wide... | |
| The ORCA®-spark is a high-sensitivity digital CMOS camera using a 2.3 megapixel CMOS sensor. It has global shutter to achieve a high-speed readout of approx. 65 frames/s, making... | |
| We’ve advanced our camera technology, so you can advance your science Building on our extensive experience with high performance scientific cameras and advanced imaging applications, Hamamatsu introduces the new ORCA... |