Hamamatsu Photonics Europe Datasheets for LiDAR Sensors

LiDAR, light detection and ranging, is an active remote sensing technique where a sensor emits and receives a pulsed electromagnetic signal in order to detect the distance to a target object and capture three dimensional images.
LiDAR Sensors: Learn more

Product Name Notes
High speed, compact Si APD for LiDAR (700 nm band) featuring low-bias operation This is a compact, surface mount type Si APD that achieves high sensitivity in the 700 nm...
High speed, compact Si APD for LiDAR (800 nm band) featuring low-bias operation This is a compact, surface mount type Si APD that achieves high sensitivity in the 800 nm...
High speed, compact Si APD for LiDAR (900 nm band) featuring low-bias operation This is a compact, surface mount type Si APD that achieves high sensitivity in the 900 nm...