Hamamatsu Photonics Europe Photomultiplier tube (Tube alone), Head-on type R2083

Description
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)
Request a Quote Datasheet
Description
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier tube (Tube alone), Head-on type - R2083 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photomultiplier tube (Tube alone), Head-on type
R2083
Photomultiplier tube (Tube alone), Head-on type R2083
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)

51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number R2083
Product Name Photomultiplier tube (Tube alone), Head-on type
Photomultiplier Type End-on
Active Area Diameter or Length 46 mm (1.81 inch)
Active Area Height 46 mm (1.81 inch)
Number of Dynodes 8
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Side-on types - R11568 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
View Details
Current output PMT modules - H16201P-42 - Hamamatsu Photonics Europe
Specs
Wavelength Range 300 to 840 nm (3000 to 8400 Å)
Rise Time 1 ns
Applied Voltage 15.5 volts
View Details
Current output PMT modules - H16200-40 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Wavelength Range 300 to 740 nm (3000 to 7400 Å)
Rise Time 1 ns
Applied Voltage 15.5 volts
View Details
Photon counting head PMT modules - H11890-210 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details