H14211-113 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption and low gas release by our manufacturing method and construction.H14211-
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H14211-113 |
| Product Name | Current output PMT modules |
| Active Area Diameter or Length | 8 mm (0.3150 inch) |
| Active Area Height | 8 mm (0.3150 inch) |
| Peak Sensitivity Wavelength | 400 nm (4000 Å) |