Hamamatsu Photonics Europe Current output PMT modules H14121-40

Description
The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.
Request a Quote
Description
The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H14121-40 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H14121-40
Current output PMT modules H14121-40
The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.

The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H14121-40
Product Name Current output PMT modules
Active Area Diameter or Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H16200-40 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Wavelength Range 300 to 740 nm (3000 to 7400 Å)
Rise Time 1 ns
Applied Voltage 15.5 volts
View Details
Current output PMT modules - H15461-40-01 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 14 mm (0.5512 inch)
Active Area Height 14 mm (0.5512 inch)
Peak Sensitivity Wavelength 520 nm (5200 Å)
View Details
Photomultiplier tube (Tube alone), Head-on type - R1926A - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Current output PMT modules - H14950-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details