The R10824 is a side-on photomultiplier tube designed for vacuum ultraviolet light detection, featuring a Cs-Te photocathode and MgF₂ window with a minimum effective cathode area of 4 × 9.5 mm. It operates with an 11-pin base, has a typical anode sensitivity of 1.6 × 10⁵ A/W at 254 nm, and a quantum efficiency of 19.5% at that wavelength. The device supports a maximum supply voltage of 1250 V between anode and cathode, with an average anode current limit of 0.01 mA. Operating and storage temperatures range from -30 to +50 °C. The tube includes a 9-stage Sb-Cs dynode structure and is compatible with the E678-11U socket. Dimensions are 14.3 mm in diameter with a height of 35 mm.
For Vacuum Ultraviolet Light Detection, Cs-Te Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R10824 |
| Product Name | Photomultiplier tube (Tube alone), Side-on types |
| Photomultiplier Type | Side-on |
| Active Area Diameter or Length | 4 mm (0.1575 inch) |
| Active Area Height | 9.5 mm (0.3740 inch) |
| Number of Dynodes | 9 |