38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R3886A |
| Product Name | Photomultiplier tube (Tube alone), Head-on type |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 34 mm (1.34 inch) |
| Active Area Height | 34 mm (1.34 inch) |
| Number of Dynodes | 10 |