The H11461 series photomultiplier tube modules consist of a 28-mm (1-1/8") diameter side-on photomultiplier tube and a high-voltage power supply. These sideon photomultiplier tubes have long been used for spectroscopic applications and provide high gain and high sensitivity. Seven types of photomultiplier tubes are provided as standard lineups to meet various needs for spectral response range. The H11461P-01, H11461P-09 and H11461P-11 are selected as low dark count types ideal for photon counting and low-light-level measurement.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H11461P-09 |
| Product Name | Current output PMT modules |
| Photomultiplier Type | Side-on |
| Active Area Diameter or Length | 4 mm (0.1575 inch) |
| Active Area Height | 20 mm (0.7874 inch) |
| Peak Sensitivity Wavelength | 230 nm (2300 Å) |