Hamamatsu Photonics Europe Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1 ch SPAD module (for VIS region) The C11202 series is a photon counting module capable of detecting low light levels. The C11202 series is made up of a thermoelectric... | |
| 1 ch SPAD module (for VIS region) The C11202 series is a photon counting module capable of detecting low-level light. It consists of a thermoelectric cooled single photon avalanche diode... | |
| 1 ch SPAD module (for VIS to NIR region) The C16531 series is a photon counting module that can detect low-level light. These modules consist of a thermoelectric cooled single... | |
| 4×4 ch array, Pixel pitch: 50 μm, with connector The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor... | |
| 4×4 ch array, Pixel pitch: 50 μm The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor and further... | |
| 8×8 ch array, Pixel pitch: 50 μm, with connector The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor... | |
| 8×8 ch array, Pixel pitch: 50 μm The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor and further... | |
| Bias power supply with built-in high precision temperature compensation for MPPCs The C11204-01 is a high voltage power supply that is optimized for MPPCs (multi-pixel photon counters). It can output... | |
| COB (chip on board) type, small package The S10604-200CT photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. Almost only... | |
| Embedded use, fiber coupling type 1 ch SPAD module (for VIS region) The C14076-01 is a fiber coupling type photon counting module that can detect low-level light. It consists of... | |
| Embedded use, fiber coupling type 1 ch SPAD module (for VIS to NIR region) The C16534-050GD is a fiber coupling type photon counting module that can detect low-level light. It... | |
| Fiber coupling type 1 ch SPAD module (for VIS region) The C13001-01 is a fiber coupling type photon counting module that can detect low-level light. It consists of a thermoelectric... | |
| Fiber coupling type 1 ch SPAD module (for VIS to NIR region) The C16533-050GD is a fiber coupling type photon counting module that can detect low-level light. It consists of... | |
| High sensitivity, low noise 1 ch SPAD for visible and near infrared region S16835-050DG is a TE-cooled single photon avalanche diode. It is available in types with photosensitivity area of... | |
| High sensitivity, low noise 1 ch SPAD for visible and near infrared region S16835-100DG is a TE-cooled single photon avalanche diode. It is available in types with photosensitivity area of... | |
| High sensitivity, low noise MPPC for visible and near infrared region MPPC, also called SiPM (silicon photomultipliers), is a new type of photon counting device that consists of multiple Geiger... | |
| High-power super luminescent diode SLD (Super Luminescent Diode) is an infrared light-emitting device that combines the high brightness of a laser diode with the low coherence of an LED. It... | |
| Linear current amplification of photodiode output The S7183 consists of a photodiode and a signal processing circuit for amplifying the photocurrent generated from the photodiode up to 1300 times. Despite... | |
| Linear current amplification of photodiode output The S7184 consists of a photodiode and a signal processing circuit for amplifying the photocurrent generated from the photodiode up to 1300 times. Despite... | |
| Low breakdown voltage type MPPC for scintillation detector The S14160 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation... | |
| Low breakdown voltage type MPPC for scintillation detector The S14161 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation... | |
| Low breakdown voltage, wide dynamic range type MPPC with small pixels The S14160 series is a small-pixel MPPC that features wide dynamic range. Even with an extremely narrow pixel pitch... | |
| MPPC array module for very-low-level light detection, 16 ch analog output The C13368-3050EA-16 is an optical measurement module with an MPPC array that can detect very-low-level light (analog output type). | |
| MPPC array module for very-low-level light detection, 16 ch analog output The C13369-3050EA-04 is an optical measurement module with an MPPC array that can detect very-low-level light (analog output type). | |
| MPPC for precision measurement (COB package type), Photosensitive area: 2 x 2 mm, Pixel pitch: 50 μm The MPPC employes through-hole electrodes called TSV (through-silicon via). Since no electrode space... | |
| MPPC for precision measurement (COB package type), Photosensitive area: 3 x 3 mm, Pixel pitch: 50 μm The MPPC employes through-hole electrodes called TSV (through-silicon via). Since no electrode space... | |
| MPPC for precision measurement (COB package type), Photosensitive area: 6 x 6 mm, Pixel pitch: 50 μm The MPPC employes through-hole electrodes called TSV (through-silicon via). Since no electrode space... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 25 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 50 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 75 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 75 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 3.0 x 3.0 mm, Pixel pitch: 25 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 3.0 x 3.0 mm, Pixel pitch: 50 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 3.0 x 3.0 mm, Pixel pitch: 75 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 6.0 x 6.0 mm, Pixel pitch: 25 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 6.0 x 6.0 mm, Pixel pitch: 50 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPCs (SiPMs) for LiDAR | |
| Near-infrared high-sensitivity MPPC (SiPM) The S16786-0515WM is a near-infrared high-sensitivity MPPC (SiPM) designed for LiDAR applications. The smaller SPAD (Single Photon Avalanche Diode) size improves the dynamic range, and the... | |
| One-dimensional 128 ch array, Pixel pitch: 57.5 × 62.5 μm The S13552 is a one-dimensional 128-element MPPC array. This is used by the SciFi (scintillating fiber) tracker in LHCb (Large... | |
| One-dimensional 16 ch array, Pixel pitch: 50 μm The S13363-3050NE-16 is a miniaturized one-dimensional 16 ch MPPC array using TSV (through-silicon via) and CSP (chip size package) technologies. The product... | |
| Optical measurement modules for low-level light detection, flexible cable type, analog output The C13367-1350EA is an optical measurement module that can detect low-level light. It has a built-in MPPC with... | |
| Optical measurement modules for low-level light detection, flexible cable type, analog output The C13367-3050EA is an optical measurement module that can detect low-level light. It has a built-in MPPC with... | |
| Optical measurement modules for low-level light detection, flexible cable type, analog output The C13367-6050EA is an optical measurement module that can detect low-level light. It has a built-in MPPC with... | |
| Optical measurement modules for low-level light detection, analog output The C13852-1350GA is an optical measurement module with built-in TE-cooled type MPPC, capable of detecting low-level light. This module consists of... | |
| Optical measurement modules for low-level light detection, analog output The C14452-1550GA is an optical measurement module capables of detecting low-level light using its built-in MPPC for the visible to near... | |
| Optical measurement modules for low-level light detection, analog output The C14455 series (GA type) are optical measurement modules capable of detecting low level light using its built-in TE-cooled MPPC for... | |
| Optical measurement modules for low-level light detection, analog output The C15522-1310SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. | |
| Optical measurement modules for low-level light detection, analog output The C15522-1315SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. | |
| Optical measurement modules for low-level light detection, analog output The C15522-3010SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. | |
| Optical measurement modules for low-level light detection, analog output The C15522-3015SA is an optical measurement module capable of detecting low-level light using its built-in MPPC that features wide dynamic range. | |
| Optical measurement modules for low-level light detection, digital output The C13852-1350GD is an optical measurement module with built-in TE-cooled type MPPC, capable of detecting low-level light. This module consists of... | |
| Optical measurement modules for low-level light detection, flexible cable type, analog output The C15524 series are optical measurement module capable of detecting low-level light using its built-in MPPC that features... | |
| Optical measurement modules for low-level-light detection, Analog output The C13365 series are optical measurement modules capable of detecting low level light. These modules consist of an MPPC, a signal amplifier... | |
| Optical measurement modules for low-level-light detection, Analog output The C13365 series are optical measurement modules capable of detecting low level light. These modules consist of an MPPC, a signal ampliier... | |
| Optical measurement modules for low-level-light detection, Analog output The C13366 series (GA type) are optical measurement modules capable of detecting low level light. These modules consist of a thermoelectrically cooled... | |
| Optical measurement modules for low-level-light detection, Analog output The C13852-3050GA is an optical measurement module with built-in TE-cooled type MPPC, capable of detecting low-level light. This module consists of a... | |
| Optical measurement modules for low-level-light detection, Analog output The C14452-3050GA is an optical measurement module capables of detecting low-level light using its built-in MPPC for the visible to near infrared... | |
| Optical measurement modules for low-level-light detection, Analog output The C14455 series (GA type) are optical measurement modules capable of detecting low-level light using its built-in TE-cooled MPPC for the visible... | |
| Optical measurement modules for low-level-light detection, Analog output The C14456 series (GA type) are optical measurement modules capable of detecting low-level light using its built-in TE-cooled MPPC for the visible... | |
| Optical measurement modules for low-level-light detection, Analog output The C14456-3050GA is optical measurement module capables of detecting low-level light using its built-in TE-cooled MPPC for the visible to near infrared... | |
| Optical measurement modules for low-level-light detection, Digital output The C13852-3050GD is an optical measurement module with built-in TE-cooled type MPPC, capable of detecting low-level light. This module consists of a... | |
| Optical measurement modules for very-low-level light detection, digital output The C14455 series (GD type) are measurement modules capable of detecting low-level-light using its built-in TE-cooled MPPC for the visible to... | |
| Optical measurement modules for very-low-level light detection, digital output The C14455 series (GD type) are optical measurement modules capable of detecting low-level light using its built-in TE-cooled MPPC for the... | |
| Photon counting module for low-level-light detection, Digital output The C13366 series (GD type) are photon counting modules capable of detecting low level light. These modules consist of a thermoelectrically cooled... | |
| Photon counting module for low-level-light detection, Digital output The C14456-1550GD is optical measurement module capables of detecting low-level light using its built-in TE-cooled MPPC for the visible to near infrared... | |
| Photon counting module for low-level-light detection, Digital output The C14456-3050GD is optical measurement module capables of detecting low-level light using its built-in TE-cooled MPPC for the visible to near infrared... | |
| Plastic package shaped the same as metal package The S13948-01SB photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. Almost... | |
| Reduced color temperature erros The S11154-201CT is a photo IC diode with spectral response characteristics that closely resemble human eye sensitivity. Two active areas are formed on the same chip,... | |
| Significantly reduced crosstalk, low afterpulses Cooled type, Photosensitive area: 1.3 × 1.3 mm The S13362 series can reduce dark count by cooling in addition to low afterpulses and low crosstalk... | |
| Significantly reduced crosstalk, low afterpulses Cooled type, Photosensitive area: 3 × 3 mm The S13362 series can reduce dark count by cooling in addition to low afterpulses and low crosstalk... | |
| Simple evaluation driver circuit for non-cooled MPPC The C12332-02 is a driver circuit for simple evaluation of non-cooled MPPC and power supply C11204-01 for MPPC. MPPC evaluation is possible by... | |
| Simple evaluation driver circuit for non-cooled MPPC The C14450 is a driver circuit for simple evaluation of non-cooled visible/near-infrare d MPPC and power supply C11204-01 for MPPC. MPPC evaluation is... | |
| Spectral response close to human eye sensitivity The S9066-211SB photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. One is... | |
| Spectral response close to human eye sensitivity The S9067-201CT photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. One is... | |
| Visible/near infrared MPPC MPPC is a type of device called SiPM (silicon photomultipliers). It is a new type of photon counting device that consists of multiple Geiger mode APD (avalanche... | |
| Wide operating temperature: -40 to +105 ℃ The S11153-01MT photo IC has spectral response close to human eye sensitivity. Two active areas are made on a single chip. Almost only... |