R11833-03 is a head-on type photomultiplier tube designed for scintillation counting and high energy physics applications, featuring a bialkali photocathode with an effective diameter of 111 mm and spectral response from 300 nm to 650 nm. It is intended for radiation measurement environments requiring high detection efficiency, stability, and reliability. The tube is housed in a metal package and is compatible with standard PMT socket assemblies.
127mm dia., Head-on type, Bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm), For radiation measurement
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R11833-03 |
| Product Name | Photomultiplier tube (Tube alone), Head-on type |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 111 mm (4.37 inch) |
| Active Area Height | 111 mm (4.37 inch) |
| Number of Dynodes | 8 |