Hamamatsu Photonics Europe Datasheets for Electron Multipliers
Electron Multipliers detect incident electrons, ions, vacuum UV (VUV), and soft X-ray and intensify the subsequent detected signal through secondary emission.
Electron Multipliers: Learn more
| Product Name | Notes |
|---|---|
| Ceramic channel electron multiplier(CERARION) with connectors and flange. The detector structure is made of lead free ceramic. Input aperture size : 6.6 mm x 7.0 mm, Operating vacuum level :... | |
| Ceramic channel electron multiplier(CERARION) with conversion dynode. The detector structure is made of lead free ceramic. Input aperture size : 11 mm dia., Operating vacuum level : 0.01 Pa | |
| Ceramic channel electron multiplier(CERARION) . The detector structure is made of lead free ceramic. Input aperture size : 6.6 mm x 7.0 mm, Operating vacuum level : 0.1 Pa | |
| Dual-mode(Analog/Cou nting) electron multiplier, Off-axis Structure, For ICP-MS | |
| For Compact Mass Spectrometers | |
| Input aperture size : 12 mm x 10 mm, Operating vacuum level : 133 x 10-4 Pa | |
| Input aperture size : 20 mm dia., Operating vacuum level : 133 x 10-4 Pa | |
| Input aperture size : 8 mm x 6 mm, Operating vacuum level : 133 x 10-4 Pa | |
| Input aperture size : 8 mm, Operating vacuum level : 133 x 10-4 Pa, Compact, with shield case | |
| Thickness : 6 mm, Can be stacked side-by-side, For Multi-collector Mass Spectrometry | |
| With Conversion Dynode, Off-axis Structure, For Gas / Liquid QMS (Quadruple Mass Spectrometry) |