Hamamatsu Photonics Europe Photomultiplier tube (Tube alone), Side-on types R1527P

Description
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm) Photon counting type of R1527
Request a Quote
Description
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm) Photon counting type of R1527
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1527P is a side-on photomultiplier tube designed for photon counting, featuring a low noise bialkali photocathode with an effective area of 8 mm × 24 mm and a spectral response from 185 nm to 680 nm. It has a 11-pin base, operates with a maximum supply voltage of 1250 V between anode and cathode, and maintains an anode dark count of 10 to 50 s⁻¹ at plateau voltage. The tube exhibits a peak quantum efficiency of 19% at 400 nm, an anode gain of 6.7 × 10⁶, and an anode rise time of 2.2 ns. The device weighs approximately 45 g and operates within an ambient temperature range of -30 °C to +50 °C. It is compatible with sockets E678-11A, E717-63, and E717-74 (sold separately).

Datasheet Summary
Powered by GS/AI

The R1527P is a side-on photomultiplier tube designed for photon counting, featuring a low noise bialkali photocathode with an effective area of 8 mm × 24 mm and a spectral response from 185 nm to 680 nm. It has a 11-pin base, operates with a maximum supply voltage of 1250 V between anode and cathode, and maintains an anode dark count of 10 to 50 s⁻¹ at plateau voltage. The tube exhibits a peak quantum efficiency of 19% at 400 nm, an anode gain of 6.7 × 10⁶, and an anode rise time of 2.2 ns. The device weighs approximately 45 g and operates within an ambient temperature range of -30 °C to +50 °C. It is compatible with sockets E678-11A, E717-63, and E717-74 (sold separately).

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier tube (Tube alone), Side-on types - R1527P - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photomultiplier tube (Tube alone), Side-on types
R1527P
Photomultiplier tube (Tube alone), Side-on types R1527P
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm) Photon counting type of R1527

28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm) Photon counting type of R1527

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number R1527P
Product Name Photomultiplier tube (Tube alone), Side-on types
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
Number of Dynodes 9
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H15461-40 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 14 mm (0.5512 inch)
Active Area Height 14 mm (0.5512 inch)
Peak Sensitivity Wavelength 520 nm (5200 Å)
View Details
Current output PMT modules - H14951-103 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Current output PMT modules - H16200P-40 - Hamamatsu Photonics Europe
Specs
Wavelength Range 300 to 740 nm (3000 to 7400 Å)
Rise Time 1 ns
Applied Voltage 15.5 volts
View Details
Photon counting head PMT modules - H13467-01 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details