Hamamatsu Photonics Europe Voltage output PMT modules H14603-20

Description
The H14603 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.
Request a Quote Datasheet
Description
The H14603 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage output PMT modules - H14603-20 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Voltage output PMT modules
H14603-20
Voltage output PMT modules H14603-20
The H14603 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.

The H14603 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H14603-20
Product Name Voltage output PMT modules
Active Area Diameter or Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H11461-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 20 mm (0.7874 inch)
View Details
Current output PMT modules - H16204P-42 - Hamamatsu Photonics Europe
Specs
Wavelength Range 300 to 840 nm (3000 to 8400 Å)
Rise Time 1 ns
Applied Voltage 15.5 volts
View Details
Current output PMT modules - H11526-20 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 630 nm (6300 Å)
View Details
Current output PMT modules - H11432-100 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 34 mm (1.34 inch)
Active Area Height 34 mm (1.34 inch)
View Details