31.0mm diameter PMT assembly, Built-in PMT:R4998, For high energy physics experiments
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H6533 |
| Product Name | Head-on PMT assemblies |
| Active Area Diameter or Length | 20 mm (0.7874 inch) |
| Active Area Height | 20 mm (0.7874 inch) |
| Number of Dynodes | 10 |