Hamamatsu Photonics Europe Current output PMT modules H10721P-210

Description
The H10720 and H10721 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same diameter as a TO-8 metal package used for semiconductor photodetectors. Despite the small size nearly equal to photodiodes, this PMT provides high gain, wide dynamic range, and high-speed response. Seven types of products are available with different sensitivity characteristics such as spectral response ranges. The H10720 and H10721 series are also included "P" type with low dark count selected for photon counting measurement. The H10720 series are pin output type, while the H10721 series are flexible cable output type. +15V input type H11900 / H11901 series are available.
Request a Quote Datasheet
Description
The H10720 and H10721 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same diameter as a TO-8 metal package used for semiconductor photodetectors. Despite the small size nearly equal to photodiodes, this PMT provides high gain, wide dynamic range, and high-speed response. Seven types of products are available with different sensitivity characteristics such as spectral response ranges. The H10720 and H10721 series are also included "P" type with low dark count selected for photon counting measurement. The H10720 series are pin output type, while the H10721 series are flexible cable output type. +15V input type H11900 / H11901 series are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H10721P-210 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H10721P-210
Current output PMT modules H10721P-210
The H10720 and H10721 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same diameter as a TO-8 metal package used for semiconductor photodetectors. Despite the small size nearly equal to photodiodes, this PMT provides high gain, wide dynamic range, and high-speed response. Seven types of products are available with different sensitivity characteristics such as spectral response ranges. The H10720 and H10721 series are also included "P" type with low dark count selected for photon counting measurement. The H10720 series are pin output type, while the H10721 series are flexible cable output type. +15V input type H11900 / H11901 series are available.

The H10720 and H10721 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same diameter as a TO-8 metal package used for semiconductor photodetectors. Despite the small size nearly equal to photodiodes, this PMT provides high gain, wide dynamic range, and high-speed response. Seven types of products are available with different sensitivity characteristics such as spectral response ranges. The H10720 and H10721 series are also included "P" type with low dark count selected for photon counting measurement. The H10720 series are pin output type, while the H10721 series are flexible cable output type.

+15V input type H11900 / H11901 series are available.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H10721P-210
Product Name Current output PMT modules
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage output PMT modules - H11459-200 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 0.8000 mm (0.0315 inch)
Active Area Height 16 mm (0.6299 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photomultiplier tube assemblies, Metal package type - H8711-200 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 4 mm (0.1575 inch)
Number of Dynodes 12
View Details
Current output PMT modules - H13661 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 25 mm (0.9843 inch)
Active Area Height 25 mm (0.9843 inch)
View Details
NIR PMT units - H12397A-75 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Wavelength Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1500 nm (15000 Å)
View Details