Hamamatsu Photonics Europe Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Fiber optic plates (FOP) | |
| Outer dimension : 25 mm dia., Effective area : 20 mm dia., Thickness : 0.4 mm, Hole diameter : 10 um, anti-statically treated type | |
| Outer dimension : 25 mm dia., Effective area : 20 mm dia., Thickness : 0.4 mm, Hole diameter : 10 um | |
| Outer dimension : 25 mm dia., Effective area : 20 mm dia., Thickness : 1 mm, Hole diameter : 6 um, anti-statically treated type | |
| Outer dimension : 25 mm dia., Effective area : 20 mm dia., Thickness : 1 mm, Hole diameter : 6 um | |
| Outer dimension : 33 mm dia., Effective area : 27 mm dia., Thickness : 1 mm, Hole diameter : 10 um, anti-statically treated type | |
| Outer dimension : 33 mm dia., Effective area : 27 mm dia., Thickness : 1 mm, Hole diameter : 10 um | |
| Outer dimension : 60 x 60 mm, Effective area : 53 x 53 mm, Thickness : 1 mm, Hole diameter : 20 um, anti-statically treated type | |
| Outer dimension : 60 x 60 mm, Effective area : 53 x 53 mm, Thickness : 1 mm, Hole diameter : 20 um | |
| Outer dimension : 87 mm dia., Effective area : 77 mm dia., Thickness : 1 mm, Hole diameter : 25 um, anti-statically treated type | |
| Outer dimension : 87 mm dia., Effective area : 77 mm dia., Thickness : 1 mm, Hole diameter : 25 um | |
| The J10919 series FAC lens is an optical lens that collimates light spreading from a semiconductor laser (LD) in the fast-axis direction. LD have a large divergence angle in the... | |
| The J12432-01 capillary lens is an optical element for X-rays, consisting of a bundle of numerous hollow glass capillaries formed into a cylindrical shape with one end gently tapered. This... | |
| The J12818-01 focusing capillary lens is a focusing optics for X-rays, consisting of a bundle of numerous hollow glass capillaries formed into a cylindrical shape with its ends gently tapered. |