Hamamatsu Photonics Europe Datasheets for Diode Arrays
Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes. In general, diode arrays use four or more diodes in a single package.
Diode Arrays: Learn more
| Product Name | Notes |
|---|---|
| 4×4 ch array, Pixel pitch: 50 μm, with connector The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor... | |
| 4×4 ch array, Pixel pitch: 50 μm The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor and further... | |
| 8×8 ch array, Pixel pitch: 50 μm, with connector The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor... | |
| 8×8 ch array, Pixel pitch: 50 μm The S13361 series is an MPPC (SiPM) array for precision measurement. It inherits the superb low afterpulse characteristics of its predecessor and further... | |
| High sensitivity, low noise MPPC for visible and near infrared region MPPC, also called SiPM (silicon photomultipliers), is a new type of photon counting device that consists of multiple Geiger... | |
| Low breakdown voltage type MPPC for scintillation detector The S14160 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation... | |
| Low breakdown voltage type MPPC for scintillation detector The S14161 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation... | |
| Low breakdown voltage, wide dynamic range type MPPC with small pixels The S14160 series is a small-pixel MPPC that features wide dynamic range. Even with an extremely narrow pixel pitch... | |
| MPPC array module for very-low-level light detection, 16 ch analog output The C13368-3050EA-16 is an optical measurement module with an MPPC array that can detect very-low-level light (analog output type). | |
| MPPC array module for very-low-level light detection, 16 ch analog output The C13369-3050EA-04 is an optical measurement module with an MPPC array that can detect very-low-level light (analog output type). | |
| MPPC for precision measurement (COB package type), Photosensitive area: 2 x 2 mm, Pixel pitch: 50 μm The MPPC employes through-hole electrodes called TSV (through-silicon via). Since no electrode space... | |
| MPPC for precision measurement (COB package type), Photosensitive area: 3 x 3 mm, Pixel pitch: 50 μm The MPPC employes through-hole electrodes called TSV (through-silicon via). Since no electrode space... | |
| MPPC for precision measurement (COB package type), Photosensitive area: 6 x 6 mm, Pixel pitch: 50 μm The MPPC employes through-hole electrodes called TSV (through-silicon via). Since no electrode space... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 25 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 50 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 75 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 1.3 x 1.3 mm, Pixel pitch: 75 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 3.0 x 3.0 mm, Pixel pitch: 25 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 3.0 x 3.0 mm, Pixel pitch: 50 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 3.0 x 3.0 mm, Pixel pitch: 75 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 6.0 x 6.0 mm, Pixel pitch: 25 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPC for precision measurement, Photosensitive area: 6.0 x 6.0 mm, Pixel pitch: 50 μm The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse... | |
| MPPCs (SiPMs) for LiDAR | |
| Near-infrared high-sensitivity MPPC (SiPM) The S16786-0515WM is a near-infrared high-sensitivity MPPC (SiPM) designed for LiDAR applications. The smaller SPAD (Single Photon Avalanche Diode) size improves the dynamic range, and the... | |
| One-dimensional 128 ch array, Pixel pitch: 57.5 × 62.5 μm The S13552 is a one-dimensional 128-element MPPC array. This is used by the SciFi (scintillating fiber) tracker in LHCb (Large... | |
| One-dimensional 16 ch array, Pixel pitch: 50 μm The S13363-3050NE-16 is a miniaturized one-dimensional 16 ch MPPC array using TSV (through-silicon via) and CSP (chip size package) technologies. The product... | |
| Significantly reduced crosstalk, low afterpulses Cooled type, Photosensitive area: 1.3 × 1.3 mm The S13362 series can reduce dark count by cooling in addition to low afterpulses and low crosstalk... | |
| Significantly reduced crosstalk, low afterpulses Cooled type, Photosensitive area: 3 × 3 mm The S13362 series can reduce dark count by cooling in addition to low afterpulses and low crosstalk... | |
| Visible/near infrared MPPC MPPC is a type of device called SiPM (silicon photomultipliers). It is a new type of photon counting device that consists of multiple Geiger mode APD (avalanche... |