Hamamatsu Photonics Europe Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| The C16171 series ICR engine consists of an optical head for detecting reagent color development and fluorescence lines and a contlol board integrated with a motor for driving the optical... | |
| The C16723 series are an immunochromatoreader s for reagent development and quality control. C16723-10 is a red-based color lines measurement model that uses an absorption method. This unit is not... | |
| The C16723 series are an immunochromatoreader s for reagent development and quality control. C16723-11 is a blue-based color lines measurement model that uses an absorption method. This unit is not... | |
| The C16723 series are an immunochromatoreader s for reagent development and quality control. C16723-50 is a fluorescence lines (Europium) measurement model that uses a fluorescence method. This unit is not... | |
| The C16723 series are an immunochromatoreader s for reagent development and quality control. C16723-51 is a fluorescence lines (FITC) measurement model that uses a fluorescence method. This unit is not... | |
| The C16723 series are an immunochromatoreader s for reagent development and quality control. C16723-60 is a fluorescence lines (Europium) measurement model that uses a high sensitibity fluorescence method. This unit... |