Hamamatsu Photonics Europe Photomultiplier tube (Tube alone), Side-on types R13194

Description
For Vacuum Ultraviolet Light Detection, Cs-I Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type
Request a Quote
Description
For Vacuum Ultraviolet Light Detection, Cs-I Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hamamatsu Photonics R13194 is a side-on photomultiplier tube designed for vacuum ultraviolet light detection. It features a cesium iodide (Cs-I) photocathode and a magnesium fluoride (MgF2) window, providing a high quantum efficiency of 26.0% at a wavelength of 121.6 nm. The anode sensitivity is rated at 1.0 vó 10^5 A/W, with an excellent solar blind spectral response, achieving a sensitivity ratio of 8500 when comparing 121.6 nm to 300 nm. This photomultiplier tube is suitable for applications such as atomic emission spectrophotometry, VUV-UV spectrophotometry, and the observation of UV plasma in vacuum environments. It operates effectively within a temperature range of -30 to +50 °C and has a maximum supply voltage of 1250 V, with an average anode current limit of 150 mA. The device has a compact design with a minimum effective area of 4 vó 9.5 mm and a weight of approximately 25.5 g. Engineers considering this product should note its high sensitivity and suitability for specific UV detection applications, making it a valuable component for projects requiring precise light measurement in the vacuum ultraviolet range.

Datasheet Summary
Powered by GS/AI

The Hamamatsu Photonics R13194 is a side-on photomultiplier tube designed for vacuum ultraviolet light detection. It features a cesium iodide (Cs-I) photocathode and a magnesium fluoride (MgF2) window, providing a high quantum efficiency of 26.0% at a wavelength of 121.6 nm. The anode sensitivity is rated at 1.0 vó 10^5 A/W, with an excellent solar blind spectral response, achieving a sensitivity ratio of 8500 when comparing 121.6 nm to 300 nm. This photomultiplier tube is suitable for applications such as atomic emission spectrophotometry, VUV-UV spectrophotometry, and the observation of UV plasma in vacuum environments. It operates effectively within a temperature range of -30 to +50 °C and has a maximum supply voltage of 1250 V, with an average anode current limit of 150 mA. The device has a compact design with a minimum effective area of 4 vó 9.5 mm and a weight of approximately 25.5 g. Engineers considering this product should note its high sensitivity and suitability for specific UV detection applications, making it a valuable component for projects requiring precise light measurement in the vacuum ultraviolet range.

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier tube (Tube alone), Side-on types - R13194 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photomultiplier tube (Tube alone), Side-on types
R13194
Photomultiplier tube (Tube alone), Side-on types R13194
For Vacuum Ultraviolet Light Detection, Cs-I Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type

For Vacuum Ultraviolet Light Detection, Cs-I Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number R13194
Product Name Photomultiplier tube (Tube alone), Side-on types
Photomultiplier Type Side-on
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 9.5 mm (0.3740 inch)
Number of Dynodes 9
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube assemblies, Metal package type - H12700B-10 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 6 mm (0.2362 inch)
Active Area Height 6 mm (0.2362 inch)
Number of Dynodes 10
View Details
Photomultiplier tube (Tube alone), Head-on type - R2154-02 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 46 mm (1.81 inch)
Active Area Height 46 mm (1.81 inch)
View Details
Photomultiplier tube (Tube alone), Head-on type - R14688-100 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 190 mm (7.48 inch)
Active Area Height 190 mm (7.48 inch)
View Details
Current output PMT modules - H10720-113 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details