Hamamatsu Photonics Europe Current output PMT modules H10770A-40

Description
The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.
Request a Quote
Description
The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H10770A-40 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H10770A-40
Current output PMT modules H10770A-40
The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.

The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-40 (GaAsP photocathode) is high sensitivity photomultiplier tube module with spectral response range from 300 nm to 740 nm.

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H10770A-40
Product Name Current output PMT modules
Active Area Diameter or Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Head-on type - R1617 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details
Photomultiplier tube (Tube alone), Head-on type - R1513 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 111 mm (4.37 inch)
Active Area Height 111 mm (4.37 inch)
View Details
Current output PMT modules - H12056P-210 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Voltage output PMT modules - H9307-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 3.7 mm (0.1457 inch)
Active Area Height 13 mm (0.5118 inch)
View Details