Hamamatsu Photonics Europe Datasheets for CMOS Image Sensors
Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than CCDs, reducing power consumption for portable applications. Analog and digital processing functions can be integrated readily onto the CMOS chip, reducing system package size and overall cost.
CMOS Image Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1024 pixels, high-speed line rate near infrared sensor (0.95 to 1.7 μm) The G14714-1024DG is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of... | |
| 1024 pixels, high-speed line rate near infrared sensor (0.95 to 1.7 μm) The G14714-1024DK is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of... | |
| 200 dpi sensor with a wide dynamic range The S14417 series are low current consumption CMOS linear image sensors with a 10 MHz video data rate. The pixel size is... | |
| 40 MHz operation, digital output, smooth spectral response The S15611-10 is a CMOS linear image sensor that has achieved a readout speed of 40 MHz max. and a line rate... | |
| 40 MHz operation, digital output The S15611 is a CMOS linear image sensor that has achieved a readout speed of 40 MHz max. and a line rate of 34 kHz... | |
| 400 dpi sensor with a wide dynamic range The S14416 series are low current consumption CMOS linear image sensors with a 10 MHz video data rate. The pixel size is... | |
| 512 pixels, high-speed line rate near infrared sensor (0.95 to 1.7 μm) The G14714 series are InGaAs linear image sensors designed for foreign object detection. The CMOS chip consists of... | |
| Achieves high sensitivity by adding an amplifier to each pixel The S11108 is a CMOS linear image sensor that achieves high sensitivity by adding an amplifier to each pixel. It... | |
| Built-in CMOS linear image sensor, CameraLink supported The C16006 is an image sensor module with a built-in CMOS linear image sensor. This product consists of a driver circuit, controller, etc. | |
| Built-in electronic shutter function and gain switching function The S11637 series are CMOS linear image sensors with electronic shutter function and gain switching function. The S11637 series has a pixel... | |
| Built-in timing generator and signal processing circuit; 3.3 V single supply operation The S9226-03 is a small Cmos linear image sensor designed for image input applications. The signal processing circuit... | |
| Built-in timing generator and signal processing circuit; 3.3 V single supply operation The S9226-04 is a small Cmos linear image sensor designed for image input applications. The signal processing circuit... | |
| Built-in timing generator and signal processing circuit; 5 V single supply operation The S8377-128Q is a family of CMOS linear image sensors designed for image input applications. This linear image... | |
| Built-in timing generator and signal processing circuit; 5 V single supply operation The S8377-256Q is a family of CMOS linear image sensors designed for image input applications. This linear image... | |
| Built-in timing generator and signal processing circuit; 5 V single supply operation The S8377-512Q is a family of CMOS linear image sensors designed for image input applications. This linear image... | |
| Built-in timing generator and signal processing circuit; 5 V single supply operation The S8378-1024Q is a family of CMOS linear image sensors designed for image input applications. This linear image... | |
| Built-in timing generator and signal processing circuit; 5 V single supply operation The S8378-256Q is a family of CMOS linear image sensors designed for image input applications. This linear image... | |
| Built-in timing generator and signal processing circuit; 5 V single supply operation The S8378-512Q is a family of CMOS linear image sensors designed for image input applications. This linear image... | |
| CMOS area image sensor for X-ray imaging (USB interface type) The S15683-13 is a CMOS area image sensor developed for X-ray imaging. This image sensor has 2.21 mega pixels (1300... | |
| CMOS area image sensor for X-ray imaging The S10830-12 is CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. The S10830-12 has 1.5 megapixels (1000 × 1500)... | |
| CMOS area image sensors for X-ray imaging The S10831 is a CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. S10831 has 2.21 megapixels (1300 × 1700)... | |
| Compact and thin, built-in high-sensitivity CMOS image sensor for Raman spectroscopy The mini-spectrometer TF series is a polychromator provided in a compact, thin case that houses optical elements, image sensor,... | |
| Compact and thin, built-in high-sensitivity CMOS image sensor The mini-spectrometer TF series is a polychromator provided in a compact, thin case that houses optical elements, image sensor, and driver circuit. | |
| Compact size and high cost-performance The S11106-10 is CMOS linear image sensors of resin sealing type that delivers a video data rate of 10 MHz and low current consumption. | |
| Compact size and high cost-performance The S11107-10 is CMOS linear image sensors of resin sealing type that delivers a video data rate of 10 MHz and low current consumption. | |
| Converts light intensity to frequency of output pulse The S9705 is a photo IC that combines a photodiode and a current-to-frequency converter on a CMOS chip. Output is a square... | |
| Converts light intensity to frequency of output pulse The S9705-01DT is a photo IC that combines a photodiode and a current-to-frequency converter on a CMOS chip. Output is a square... | |
| Digital output, built-in 8/10-bit AD converter, single power supply operation S10077 is a CMOS linear image sensor designed for image input applications. The signal processing circuit has a charge amplifier... | |
| Employs two InGaAs chips (cutoff wavelength: 1.65 μm, 2.15 μm) Near infrared image sensor (0.95 to 2.15 μm) The G12230-512WB is an InGaAs linear image sensor designed for near infrared... | |
| High IR sensitivity, smooth spectral response The S16514-2048-11 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 µm). Other features... | |
| High IR sensitivity, smooth spectral response The S16596-4096-11 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (7 × 200 µm). Other features... | |
| High sensitivity (with a gain switch function) The S13488-01 is a high sensitivity CMOS linear image sensor employing a photosensitive area of 14 × 42 µm pixel size. It features... | |
| High sensitivity in vacuum UV region The S11639N-02 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 µm). Other features... | |
| High sensitivity in vacuum UV region The S13496N-02 is a high sensitivity CMOS linear image sensor using a photosensitive area with minute pixels (7 × 200 µm). Other features include... | |
| High sensitivity, photosensitive area with minute pixels The S12706 is a high sensitivity CMOS linear image sensor using a photosensitive area with minute pixels. it has a long photosensitive area... | |
| High sensitivity, photosensitive area with vertically long pixels (Surface mount type) The S13014-10 is a high sensitivity CMOS linear image sensor employing a photosensitive area consisting of vertically long pixels... | |
| High sensitivity, photosensitive area with vertically long pixels (with light-shielding pixels) The S11639-11 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14... | |
| High sensitivity, photosensitive area with vertically long pixels (with light-shielding pixels) The S13496-11 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (7... | |
| High sensitivity, photosensitive area with vertically long pixels, 1024 pixels, surface mount type The S15796 series is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically... | |
| High sensitivity, photosensitive area with vertically long pixels, 1024 pixels The S15739 series is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14... | |
| High sensitivity, photosensitive area with vertically long pixels, 1024 pixels The S15796 series is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (7... | |
| High sensitivity, photosensitive area with vertically long pixels, 2048 pixels, surface mount type The S15796 series is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically... | |
| High sensitivity, photosensitive area with vertically long pixels, 2048 pixels The S15796 series is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (7... | |
| High sensitivity, photosensitive area with vertically long pixels, Surface mount type The S11639-21 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14... | |
| High sensitivity, photosensitive area with vertically long pixels, surface mount type The S13496-20 is a high sensitivity CMOS linear image sensor using a photosensitive area with minute pixels. It has... | |
| High sensitivity, photosensitive area with vertically long pixels The S11639-01 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 μm). | |
| High sensitivity, photosensitive area with vertically long pixels The S13014 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 µm). | |
| High sensitivity, photosensitive area with vertically long pixels The S13496 is a high sensitivity CMOS linear image sensor using a photosensitive area with minute pixels. It has a long photosensitive... | |
| High sensitivity, photosensitive area with vertically long pixels The S13828 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (28 × 84 µm). | |
| High sensitivity, photosensitive area with vertically long pixels The S14739-20 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 μm). | |
| High sensitivity photosensitive area with vertically long pixels (with light-shielding pixels) The S16528-1024-11 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (28× | |
| High UV sensitivity back-illuminated APS (active pixel sensor) type The S16101 is a back-illuminated APS type CMOS area image sensor that has high sensitivity in the UV region. The pixel... | |
| High-speed frame rate sensor capable of acquiring two-dimensional projection data The profile sensor S9132 is a high-performance CMOS area sensor particularly intended to acquire projection data. A projection profile in... | |
| High-speed readout (100 klines/s), 8192 pixels The S15778 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout... | |
| High-speed readout (100 klines/s) The S13774 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout amplifier and... | |
| High-speed readout (125 klines/s) The S14772 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout amplifier and... | |
| High-speed video data rate: 50 MHz The S11105 is a CMOS linear image sensor that delivers a video data rate of 50 MHz. | |
| High-speed video data rate: 50 MHz The S11105-01 is a CMOS linear image sensor that delivers a video data rate of 50 MHz. | |
| Hybrid structure combining TDI-CCD and CMOS readout circuit Back-thinned type S14813 combines a TDI-CCD, which can ensure adequate brightness for images even during high speed imaging, with a CMOS readout... | |
| Hybrid structure combining TDI-CCD and CMOS readout circuit Front-illuminated type S14810 combines a TDI-CCD, which can ensure adequate brightness for images even during high speed imaging, with a CMOS readout... | |
| Image sensor for DWDM wavelength monitor The G9203-256DA is an InGaAs linear image sensor designed for WDM monitor detectors in optical communications. This linear image sensor contains a CMOS charge... | |
| Image sensor for DWDM wavelength monitor The G9204-512DA is an InGaAs linear image sensor designed for WDM monitor detectors in optical communications. This linear image sensor contains a CMOS charge... | |
| Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit... | |
| Image sensor with 128 × 128 pixels developed for two-dimensional infrared imaging The G12242-0707W has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illuminated... | |
| Image sensor with 192 × 96 pixels developed for two-dimensional infrared imaging The G13441-01 has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illumi-nated... | |
| Image sensor with 192 × 96 pixels developed for two-dimensional infrared imaging The G13544-01 has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illumi-nated... | |
| Image sensor with 320 × 256 pixels developed for two-dimensional infrared imaging The G13393-0808W has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illuminated... | |
| Image sensor with 320 × 256 pixels developed for two-dimensional infrared imaging (Spectral response range: 0.95 to 1.69 μm) The G14671-0808W has a hybrid structure consisting of a CMOS readout... | |
| Image sensor with 320 × 256 pixels developed for two-dimensional infrared imaging (Spectral response range: 1.12 to 1.85 μm) The G14672-0808W has a hybrid structure consisting of a CMOS readout... | |
| Image sensor with 320 × 256 pixels developed for two-dimensional infrared imaging (Spectral response range: 1.30 to 2.15 μm) The G14673-0808W has a hybrid structure consisting of a CMOS readout... | |
| Image sensor with 320 × 256 pixels developed for two-dimensional infrared imaging (Spectral response range: 1.70 to 2.55 μm) The G14674-0808W has a hybrid structure consisting of a CMOS readout... | |
| Image sensor with 64 × 64 pixels developed for two-dimensional infrared imaging The G11097-0606S has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and backilluminated... | |
| Image sensor with 64 × 64 pixels developed for two-dimensional infrared imaging The G12460-0606S has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and backilluminated... | |
| Image sensor with 640 × 512 pixels developed for two-dimensional infrared imaging The G13393-0909W has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illuminated... | |
| Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type, without scintillator) Features -1536 (H) × 128 (V) × 2 chips -X-ray sensitive area: 146 × 6... | |
| Long photosensitive area image sensors with CMOS chips arranged in a single row The S11720 series is a CMOS linear image sensor developed for close contact optical systems. This long... | |
| Low power consumption, capable of switching pixel sizes by SPI The S16074 is a CMOS linear image sensor developed for industrial cameras. It comes with built-in timing generators, bias generators,... | |
| Near infrared high sensitivity, APS (active pixel sensor) type The S13499 is an APS type CMOS area image sensor that has high sensitivity in the near infrared region. The pixel... | |
| Near infrared high sensitivity, APS (active pixel sensor) type The S14250 is an APS (active pixel sensor) type CMOS area image sensor featuring high sensitivity, small number of pixels, and... | |
| Near infrared image sensor (0.95 to 1.7 μm) Cooled type, Single video line: 256 pixels The G11620 series is an InGaAs linear image sensor designed for near-infrared multichannel spectrophotometry. The... | |
| Near infrared image sensor (0.95 to 1.7 μm) Cooled type, Single video line: 512 pixels The G11620 series is an InGaAs linear image sensor designed for near-infrared multichannel spectrophotometry. The... | |
| Near infrared image sensor (0.95 to 1.7 μm) Single video line: 256 pixels The G11620 series is an InGaAs linear image sensor designed for near-infrared multichannel spectrophotometry. The CMOS chip... | |
| Near infrared image sensor (0.95 to 1.7 μm) Single video line: 512 pixels The G11620 series is an InGaAs linear image sensor designed for near-infrared multichannel spectrophotometry. The CMOS chip... | |
| Near infrared sensors (0.85 to 1.45 μm) The G14237-512WA is an InGaAs linear image sensor designed for Raman spectroscopy measurement using a 1064 nm laser. Designed specifically for measuring the... | |
| Near infrared sensors (0.9 to 1.67 μm) The G11508 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs photodiode... | |
| Near infrared sensors (0.9 to 1.85 μm) G11475 to G11478 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs... | |
| Near infrared sensors (0.9 to 2.05 μm) G11475 to G11478 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs... | |
| Near infrared sensors (0.9 to 2.15 μm) G11475 to G11478 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs... | |
| Near infrared sensors (0.9 to 2.55 μm) G11475 to G11478 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs... | |
| Near-infrared two-dimensional image sensor with 320 × 256 pixels (Spectral response range: 0.95 to 1.69 μm) The G16561-0808T has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout... | |
| Near-infrared two-dimensional image sensor with 320 × 256 pixels (Spectral response range: 1.12 to 1.85 μm) The G16562-0808T has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout... | |
| Near-infrared two-dimensional image sensor with 320 × 256 pixels (Spectral response range: 1.3 to 2.15 μm) The G16563-0808T has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout... | |
| Near-infrared two-dimensional image sensor with 320 × 256 pixels (Spectral response range: 1.7 to 2.55 μm) The G16564-0808T has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout... | |
| Our proprietary thermal design technology realizes the special light modulator with high power handling capability (Laser metal processing type: 1050 ± 50 nm) The X15213-03CL is a reflective phase only... | |
| Our proprietary thermal design technology realizes the special light modulator with high power handling capability (Laser metal processing type: 1050 ± 50 nm) The X15213-03CR is a reflective phase only... | |
| Pixel size: 7 x 125 μm, 2496 pixels, small package The S12443 is a CMOS linear image sensor with a compact yet 2496-pixel long photosensitive area (effective photosensitive area length:... | |
| Receiver Photo IC for DC to 10 Mbps optical link The S12423-01SR receiver photo IC has monolithically integrated PIN photodiode and signal processing circuit. If features small size and strong... | |
| Receiver photo IC for DC to 10 Mbps optical link The S13174-01SR is a receiver photo IC for plastic optical fiber (POF) communication. It has monolithically integrated PIN photodiode and... | |
| RGB color image sensor The S13488 is a CMOS linear image sensor that is sensitive to red (630 nm), green (540 nm), and blue (460 nm). Filters are attached to... | |
| Single video line (256 pixels)near infrared image sensor (0.95 to 1.7 μm) The G11135 series InGaAs linear image sensors designed for foreign object inspection equipment. These linear image sensors consist... | |
| Single video line (512 pixels)near infrared image sensor (0.95 to 1.7 μm) The G11135 series InGaAs linear image sensors designed for foreign object inspection equipment. These linear image sensors consist... | |
| Single video line (512 pixels)near infrared image sensor (1.12 to 1.9 μm) The G14006-512DE InGaAs linear image sensor was designed for foreign object inspection equipment. The linear image sensor consists... | |
| Small, resin-sealed CMOS image sensor | |
| Smoothly varying spectral response characteristics in UV region The S12198 series are CMOS linear image sensors using a vertically long pixels (25 × 500 μm). They have smoothly varying spectral... | |
| Trigger function and high sensitivity CMOS image sensor included The C11697MB is a polychromator integrated with optical elements, an image sensor and a driver circuit. Light to be measured is... | |
| Visible/near infrared high sensitivity, back-illuminated APS (active pixel sensor) type The S14501 is a back-illuminated APS type CMOS area image sensor that has high sensitivity in the visible to near... | |
| Wide dynamic range and 200 dpi The S14417 series are low current consumption CMOS linear image sensors with a 10 MHz video data rate. The pixel size is 127 × | |
| Wide dynamic range and 400 dpi The S14416 series are low current consumption CMOS linear image sensors with a 10 MHz video data rate. The pixel size is 63.5 × | |
| Wide dynamic range and 400 dpi The S14416-12 is a low current consumption CMOS linear image sensor with a 10 MHz video data rate. The pixel size is 63.5 × | |
| Wide spectral response range, near infrared image sensors (0.5 to 1.7 μm) The G11608 series InGaAs linear image sensors are specifically designed for near infrared multichannel spectrophotometry. The G11608 series consists... |