Hamamatsu Photonics Europe Photon counting head PMT modules H11123

Description
The H11123 is a photon counting head device consisting of a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage power supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. The H11123 can operate at high count rate. The effective photosensitive area is as large as 25 mm in diameter, so the incident light can be collected very efficiently.
Request a Quote Datasheet
Description
The H11123 is a photon counting head device consisting of a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage power supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. The H11123 can operate at high count rate. The effective photosensitive area is as large as 25 mm in diameter, so the incident light can be collected very efficiently.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photon counting head PMT modules - H11123 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photon counting head PMT modules
H11123
Photon counting head PMT modules H11123
The H11123 is a photon counting head device consisting of a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage power supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. The H11123 can operate at high count rate. The effective photosensitive area is as large as 25 mm in diameter, so the incident light can be collected very efficiently.

The H11123 is a photon counting head device consisting of a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage power supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. The H11123 can operate at high count rate. The effective photosensitive area is as large as 25 mm in diameter, so the incident light can be collected very efficiently.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H11123
Product Name Photon counting head PMT modules
Photomultiplier Type End-on
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Head-on type - R580 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 34 mm (1.34 inch)
Active Area Height 34 mm (1.34 inch)
View Details
Voltage output PMT modules - H10492-011 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Photomultiplier tube assemblies, Metal package type - H12700A - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 6 mm (0.2362 inch)
Active Area Height 6 mm (0.2362 inch)
Number of Dynodes 10
View Details
Current output PMT modules - H14990-100-02 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details