Hamamatsu Photonics Europe Photomultiplier tube assemblies, Metal package type H17001-20

Description
H17001-20 is the extended red multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-20 has an effective area of Φ8 mm and a spectral response range of 230 nm to 920 nm.
Request a Quote
Description
H17001-20 is the extended red multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-20 has an effective area of Φ8 mm and a spectral response range of 230 nm to 920 nm.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

H17001-20 is a photomultiplier tube assembly incorporating a metal package PMT with an extended red multialkali photocathode, a voltage-divider circuit, and an amplifier. It has a spectral response range of 230 nm to 920 nm with a peak at 630 nm, a luminous sensitivity of 500 µA/lm, and a radiant sensitivity of 78 mA/W at peak wavelength. The amplifier has a frequency bandwidth of DC to 2 MHz and a current-to-voltage conversion factor of 0.3 V/µA into a 50 Ω load. The assembly operates with a -500 to -1000 V supply, has a total divider resistance of 3.46 MΩ, and draws 0.29 mA from the divider. It measures 21.0 mm × 5.0 mm × 5.71 mm and weighs 7.1 g. The operating ambient temperature is 0 to +40 °C and storage temperature is -15 to +50 °C.

Datasheet Summary
Powered by GS/AI

H17001-20 is a photomultiplier tube assembly incorporating a metal package PMT with an extended red multialkali photocathode, a voltage-divider circuit, and an amplifier. It has a spectral response range of 230 nm to 920 nm with a peak at 630 nm, a luminous sensitivity of 500 µA/lm, and a radiant sensitivity of 78 mA/W at peak wavelength. The amplifier has a frequency bandwidth of DC to 2 MHz and a current-to-voltage conversion factor of 0.3 V/µA into a 50 Ω load. The assembly operates with a -500 to -1000 V supply, has a total divider resistance of 3.46 MΩ, and draws 0.29 mA from the divider. It measures 21.0 mm × 5.0 mm × 5.71 mm and weighs 7.1 g. The operating ambient temperature is 0 to +40 °C and storage temperature is -15 to +50 °C.

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier tube assemblies, Metal package type - H17001-20 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photomultiplier tube assemblies, Metal package type
H17001-20
Photomultiplier tube assemblies, Metal package type H17001-20
H17001-20 is the extended red multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-20 has an effective area of Φ8 mm and a spectral response range of 230 nm to 920 nm.

H17001-20 is the extended red multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-20 has an effective area of Φ8 mm and a spectral response range of 230 nm to 920 nm.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H17001-20
Product Name Photomultiplier tube assemblies, Metal package type
Active Area Diameter or Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Side-on types - R13456 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
View Details
Photomultiplier tube (Tube alone), Head-on type - R5610P - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details
Photon counting head PMT modules - H16721-50 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 5 mm (0.1969 inch)
Active Area Height 5 mm (0.1969 inch)
Peak Sensitivity Wavelength 730 nm (7300 Å)
View Details
Current output PMT modules - H13320-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 3.7 mm (0.1457 inch)
Active Area Height 13 mm (0.5118 inch)
Peak Sensitivity Wavelength 340 nm (3400 Å)
View Details