Hamamatsu Photonics Europe Voltage output PMT modules H10723-110

Description
The H10723 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output to a voltage output so that signal can be easily processed. Also, the amplifier is connected close to the PMT anode output pin to make the signal less affected by external noise. The H10723 series covers a frequency bandwidth from DC to 200 kHz, which is wider than that for the H10722 series. +15V input type H11903 series are available.
Request a Quote Datasheet
Description
The H10723 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output to a voltage output so that signal can be easily processed. Also, the amplifier is connected close to the PMT anode output pin to make the signal less affected by external noise. The H10723 series covers a frequency bandwidth from DC to 200 kHz, which is wider than that for the H10722 series. +15V input type H11903 series are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage output PMT modules - H10723-110 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Voltage output PMT modules
H10723-110
Voltage output PMT modules H10723-110
The H10723 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output to a voltage output so that signal can be easily processed. Also, the amplifier is connected close to the PMT anode output pin to make the signal less affected by external noise. The H10723 series covers a frequency bandwidth from DC to 200 kHz, which is wider than that for the H10722 series. +15V input type H11903 series are available.

The H10723 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output to a voltage output so that signal can be easily processed. Also, the amplifier is connected close to the PMT anode output pin to make the signal less affected by external noise. The H10723 series covers a frequency bandwidth from DC to 200 kHz, which is wider than that for the H10722 series.
+15V input type H11903 series are available.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H10723-110
Product Name Voltage output PMT modules
Active Area Diameter or Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Head-on PMT assemblies - H12690-300 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 10 mm (0.3937 inch)
Active Area Height 10 mm (0.3937 inch)
Number of Dynodes 10
View Details
Photomultiplier tube (Tube alone), Metal package type - R5900U-20-L16 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 15.8 mm (0.6220 inch)
Active Area Height 16 mm (0.6299 inch)
Number of Dynodes 10
View Details
Photomultiplier tube (Tube alone), Head-on type - R580 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 34 mm (1.34 inch)
Active Area Height 34 mm (1.34 inch)
View Details
Current output PMT modules - H16204P-40 - Hamamatsu Photonics Europe
Specs
Wavelength Range 300 to 740 nm (3000 to 7400 Å)
Rise Time 1 ns
Applied Voltage 15.5 volts
View Details