R13096 is a side-on photomultiplier tube with a multialkali photocathode for spectroscopy and biomedical analysis. It has a 10 mm × 24 mm effective photocathode area and spectral response from 185 nm to 900 nm, peaking at 450 nm. The tube contains nine dynode stages and a 11-pin base conforming to JEDEC No. B11-88. Its dimensions are 49.0 mm × 38.0 mm × 29.0 mm, weighing approximately 45 g. Maximum anode-cathode supply voltage is 1250 V, with a 0.1 mA average anode current limit. Anode dark current is 20 to 100 nA after 30 minutes in darkness. Electron transit time is 22 ns with a transit time spread of 1.2 ns. Operating and storage temperatures range from -30 °C to +50 °C. Compatible sockets are E678-11A and E717-63, sold separately.
2 times wider sensitive area while maintaining equivalent QE (and gain) at conventional PMTs.
28mm dia., Side-on type, Multialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response : 185 nm to 900 nm)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R13096 |
| Product Name | Photomultiplier tube (Tube alone), Side-on types |
| Photomultiplier Type | Side-on |
| Active Area Diameter or Length | 10 mm (0.3937 inch) |
| Active Area Height | 24 mm (0.9449 inch) |
| Number of Dynodes | 9 |