The H13661 is a photomultiplier tube module containing a high-speed response 28-mm diameter head-on photomultiplier tube, and a high-voltage power supply circuit.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H13661 |
| Product Name | Current output PMT modules |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 25 mm (0.9843 inch) |
| Active Area Height | 25 mm (0.9843 inch) |
| Peak Sensitivity Wavelength | 420 nm (4200 Å) |