30 mm x 30 mm PMT assembly, Built-in PMT : R7600-00-M16, With tapered divider, For high energy physics experiments
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H8711-10 |
| Product Name | Photomultiplier tube assemblies, Metal package type |
| Active Area Diameter or Length | 4 mm (0.1575 inch) |
| Active Area Height | 4 mm (0.1575 inch) |
| Number of Dynodes | 12 |