Hamamatsu Photonics Europe Voltage output PMT modules H14953-200

Description
The H14953 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.
Request a Quote Datasheet
Description
The H14953 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage output PMT modules - H14953-200 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Voltage output PMT modules
H14953-200
Voltage output PMT modules H14953-200
The H14953 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.

The H14953 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed response. The amplifier with a frequency bandwidth of DC to 200 kHz converts the PMT current output to a voltage output so that signal can be easily processed.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H14953-200
Product Name Voltage output PMT modules
Active Area Diameter or Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Head-on type - R1464 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details
Voltage output PMT modules - H11903-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Voltage output PMT modules - H10492-013 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Voltage output PMT modules - H9307-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 3.7 mm (0.1457 inch)
Active Area Height 13 mm (0.5118 inch)
View Details