Hamamatsu Photonics Europe Current output PMT modules H16201P-50

Description
These photomultiplier tube modules use a GaAs photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.
Request a Quote Datasheet
Description
These photomultiplier tube modules use a GaAs photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H16201P-50 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H16201P-50
Current output PMT modules H16201P-50
These photomultiplier tube modules use a GaAs photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.

These photomultiplier tube modules use a GaAs photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast and also ensuring stable operation without needing a protection circuit.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H16201P-50
Product Name Current output PMT modules
Wavelength Range 380 to 900 nm (3800 to 9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H14600-100 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photomultiplier tube (Tube alone), Head-on type - R1828-01 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 46 mm (1.81 inch)
Active Area Height 46 mm (1.81 inch)
View Details
Current output PMT modules - H7826 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details
Photomultiplier tube (Tube alone), Head-on type - R14689 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 81 mm (3.19 inch)
Active Area Height 81 mm (3.19 inch)
View Details