Hamamatsu Photonics Europe Datasheets for CCD Image Sensors

Charged coupled device (CCD) image sensors are electronic devices that are capable of transforming a light pattern (image) into an electric charge pattern (an electronic image).
CCD Image Sensors: Learn more

Product Name Notes
512 × 512 pixels, back-thinned FFT-CCD HAMAMATSU developed MPP (multi-pinned phase) mode back-thinned FFT-CCDs S7170-0909 specifically designed for low-light-level detection in scientific applications. The S7170-0909 has sensitivity from the UV...
512 × 512 pixels, back-thinned FFT-CCD HAMAMATSU developed MPP (multi-pinned phase) mode back-thinned FFT-CCDs S7170-0909-01 specifically designed for low-light-level detection in scientific applications. The S7170-0909-01 has sensitivity from the UV...
Back-thinned CCD image sensors with electronic shutter function The S15254-2048 is a back-thinned CCD linear image sensor with an internal electronic shutter for spectrometers. The image sensor uses a resistive...
Back-thinned CCD image sensors with electronic shutter function The S15257-2048 is a back-thinned CCD linear image sensor with an internal electronic shutter for spectrometers. The image sensor uses a resistive...
Back-thinned FFT-CCD The S12600/S12601 series are measurement type FFT-CCD area image sensors developed for low-light-level detection. By using the binning operation, they can be used as a linear image sensor...
Back-thinned FFT-CCD The S7030-0906 is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7030-0906 can be used as...
Back-thinned FFT-CCD The S7030-0907 is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7030-0907 can be used as...
Back-thinned FFT-CCD The S7030-1006 is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7030-1006 can be used as...
Back-thinned FFT-CCD The S7030-1007 is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7030-1007 can be used as...
Back-thinned FFT-CCD The S7031-0906S is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7031-0906S can be used as...
Back-thinned FFT-CCD The S7031-0907S is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7031-0907S can be used as...
Back-thinned FFT-CCD The S7031-1006S is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7031-1006S can be used as...
Back-thinned FFT-CCD The S7031-1007S is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7031-1007S can be used as...
Back-thinned FFT-CCD The S7033-0907 is families of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. The S7033-0907 features large full-well capacity in horizontal CCD register. By using...
Back-thinned FFT-CCD The S7033-1007 is families of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. The S7033-1007 features large full-well capacity in horizontal CCD register. By using...
Back-thinned FFT-CCD The S7034-0907S is families of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. The S7034-0907S features large full-well capacity in horizontal CCD register. By using...
Back-thinned FFT-CCD The S7034-1007S is families of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. The S7034-1007S features large full-well capacity in horizontal CCD register. By using...
Built-in CCD linear image sensor, CameraLink interface The C15821-2351 is an image sensor module with a built-in CCD linear image sensor. This product consists of a driver circuit, controller, etc.
Enhanced near infrared sensitivity, Constant element temperature control The S16011 series is a family of back-thinned FFT (full frame transfer)-CCD image sensors for photometric applications that offer improved sensitivity in...
Enhanced near infrared sensitivity: QE=36% (λ=1000 nm) The S16010 series is a family of back-thinned FFT-CCD image sensors for photometric applications that offer improved sensitivity in the near infrared region...
For UV (200 to 400 nm), High resolution type C9404CAH of TG series mini-spectrometers is a polychromator integrated with optical elements, an image sensor and a driver circuit. Light to...
For UV (200 to 400 nm), High sensitivity type TG series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is...
For UV to near IR (200 to 800 nm), High resolution type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to...
For UV to near IR (200 to 800 nm), High sensitivity type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to...
For visible to near IR (320 to 1000 nm), High resolution type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to...
For visible to near IR (320 to 1000 nm), High sensitivity type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to...
For visible to near IR (500 to 1100 nm), Enhanced near infrared sensitivity type The C9405CC is a polychromator integrated with optical elements, an image sensor and a driver circuit.
Front-illuminated CCD linear image sensor with AR coating featuring high-speed response and high near infrared sensitivity The S15729-01 is a front-illuminated CCD linear image sensor designed for SD-OCT. This sensor...
Front-illuminated CCD with electronic shutter function This front-illuminated CCD linear image sensor has a high-speed electronic shutter function. Vertically long pixels required for spectrometers are used. Charge reset is made...
High sensitivity in the near infrared region: QE=36% (λ=1000 nm), back-thinned type FFT-CCD, One-stage TE-cooled type This FFT-CCD for measurement has improved sensitivity in the near infrared region of 800...
High sensitivity in the near infrared region: QE=36% (λ=1000 nm), back-thinned type FFT-CCD This FFT-CCD for measurement has improved sensitivity in the near infrared region of 800 nm or above.
High sensitivity in the ultraviolet region, front-illuminated CCD Despite a front-illuminated CCD, the S11151-2048 offers high sensitivity in the ultraviolet region (200 nm) nearly equal to back-thinned CCD. Features -High...
High sensitivity in UV region, anti-blooming function included The S12071 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as...
High sensitivity in UV region, anti-blooming function included The S12101 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as...
High-speed line rate (30 kHz max.) The S14290 is a back-thinned CCD linear image sensor that has achieved a high-speed line rate (30 kHz max.) with multiport readout (10 MHz...
High-speed operation, back-thinned FFT-CCD The S9037-0902 FFT-CCD image sensor was developed for high-speed line scan cameras. Since an on-chip amplifier having a wide bandwidth is used to an image sensor,...
High-speed operation, back-thinned FFT-CCD The S9037-1002 FFT-CCD image sensor was developed for high-speed line scan cameras. Since an on-chip amplifier having a wide bandwidth is used to an image sensor,...
High-speed operation, back-thinned FFT-CCD The S9038-0902S FFT-CCD image sensor was developed for high-speed line scan cameras. Since an on-chip amplifier having a wide bandwidth is used to an image sensor,...
High-speed operation, back-thinned FFT-CCD The S9038-1002S FFT-CCD image sensor was developed for high-speed line scan cameras. Since an on-chip amplifier having a wide bandwidth is used to an image sensor,...
Image sensor with a long, narrow photosensitive area (FOP type, without scintillator) Features - 1536 (H) × 128 (V) (× 3 chips) - X-ray sensitive area: 220 × 6 mm...
Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type) The S8658-01 is a FFT-CCD area image sensor specifically developed for X-ray imaging. Since a FOS (Fiber...
Image sensor with a long, narrow photosensitive area for X-ray imaging (FOS type) The S7199-01 is a front-illuminated FFT-CCD image sensor developed for X-ray imaging. An FOS (Fiber Optic plate...
Improved etaloning characteristics, Constant element temperature control These are back-thinned CCD image sensors designed for spectrometers. Two types consisting of a low noise type (S11850-1006-01, S11850-1006-01) and high-speed type (S11851-1106-01)...
Improved etaloning characteristics, Constant element temperature control These are back-thinned CCD image sensors designed for spectrometers. Two types consisting of a low noise type (S11850-1106-01, S11850-1106-01) and high-speed type (S11851-1106-01)...
Improved etaloning characteristics, Constant element temperature control These are back-thinned CCD image sensors designed for spectrometers. Two types consisting of a low noise type (S11851-1106-01, S11851-1106-01) and high-speed type (S11851-1106-01)...
Improved etaloning characteristics, High-speed type The S11071-1004 is a back-thinned CCD image sensor designed for spectrometers. High-speed type is available with improved etaloning characteristics. The S11071-1004 offer nearly flat spectral...
Improved etaloning characteristics, High-speed type The S11071-1006 is a back-thinned CCD image sensor designed for spectrometers. High-speed type is available with improved etaloning characteristics. The S11071-1006 offer nearly flat spectral...
Improved etaloning characteristics, High-speed type The S11071-1104 is a back-thinned CCD image sensor designed for spectrometers. High-speed type is available with improved etaloning characteristics. The S11071-1104 offer nearly flat spectral...
Improved etaloning characteristics, High-speed type The S11071-1106 is a back-thinned CCD image sensor designed for spectrometers. High-speed type is available with improved etaloning characteristics. The S11071-1106 offer nearly flat spectral...
Improved etaloning characteristics, Low noise type available The S10420-1004-01 is a back-thinned CCD image sensor designed for spectrometers. Low noise type is available with improved etaloning characteristics. The S10420-1004-01 offers...
Improved etaloning characteristics, Low noise type, High UV resistance The S10420-1106NU-01 is a back-thinned CCD image sensor designed for spectrometers. Two types consisting of a high-speed type (S11071 series) and...
Improved etaloning characteristics, Low noise type, High UV resistance The S10420-1106NW-01 is a back-thinned CCD image sensor designed for spectrometers. Two types consisting of a high-speed type (S11071 series) and...
Improved etaloning characteristics, Low noise type The S10420-1006-01 is a back-thinned CCD image sensor designed for spectrometers. Low noise type is available with improved etaloning characteristics. The S10420-1006-01 offers nearly...
Improved etaloning characteristics, Low noise type The S10420-1104-01 is a back-thinned CCD image sensor designed for spectrometers. Low noise type is available with improved etaloning characteristics. The S10420-1104-01 offers nearly...
Improved etaloning characteristics, Low noise type The S10420-1106-01 is a back-thinned CCD image sensor designed for spectrometers. Low noise type is available with improved etaloning characteristics. The S10420-1106-01 offers nearly...
Low readout noise, high resolution (pixel size: 12μm) The S13240/S13241 series and S10140/S10141 series (-01) are back-thinned FFT-CCD area image sensors developed for low-light-level detection. By using the binning operation,...
Operating the back-thinned CCD in TDI mode delivers high sensitivity. TDI-CCD captures clear and bright images even under low-light-level conditions. During TDI mode, the CCD captures an image of a...
Photosensitive area structure suitable for spectrometers, high-speed type The S14651/S14661 series are back-thinned CCD image sensors designed for spectrometers. Low-noise type (S14651 series) and high-speed type (S14661 series) are available.
Photosensitive area structure suitable for spectrometers, high-speed type The S14660/S14660 series are back-thinned CCD image sensors designed for spectrometers. Low-noise type (S14660 series)and high-speed type (S14660 series) are available. The...
Photosensitive area structure suitable for spectrometers, low-noise type The S14650/S14660 series are back-thinned CCD image sensors designed for spectrometers. Low-noise type (S14650 series)and high-speed type (S14660 series) are available. The...
Photosensitive area structure suitable for spectrometers, low-noise type The S14651/S14661 series are back-thinned CCD image sensors designed for spectrometers. Low-noise type (S14651 series) and high-speed type (S14661 series) are available.
Pixel size: 14 × 14 μm, front-illuminated type, high-speed response and high sensitivity The S12551-2048 is a front-illuminated type CCD linear image sensor with high-speed line rate designed for applications...
Pixel size: 14 × 14 μm, front-illuminated type high-speed response and high sensitivity The S12551-1024 is a front-illuminated type CCD linear image sensor with high-speed line rate designed for applications...
Pixel size: 8 × 8 μm, 4-port readout, front-illuminated CCD with high-speed response and high sensitivity The S12379 is a high-speed line rate, front-illuminated CCD linear image sensor designed for...