Hamamatsu Photonics Europe NIR PMT units H10330C-45

Description
H10330C series is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing evacuated to a high vacuum. The internal thermoelectriccooler eliminates the need for liquid nitrogen and cooling water. The light input window of these modules use a condenser lens to provide a virtually larger photosensitive area allowing easy optical coupling. Adapters for connection to an optical fiber and monochromator are also available as options. C10330C series have three types of lineups. (H10330C-45: 950 nm to 1400 nm, H10330C-25: 950 nm to 1200 nm, H10330C-75: 950 nm to 1700 nm)
Request a Quote
Description
H10330C series is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing evacuated to a high vacuum. The internal thermoelectriccooler eliminates the need for liquid nitrogen and cooling water. The light input window of these modules use a condenser lens to provide a virtually larger photosensitive area allowing easy optical coupling. Adapters for connection to an optical fiber and monochromator are also available as options. C10330C series have three types of lineups. (H10330C-45: 950 nm to 1400 nm, H10330C-25: 950 nm to 1200 nm, H10330C-75: 950 nm to 1700 nm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H10330C-45 is a thermoelectrically cooled near-infrared photomultiplier tube unit with a spectral response range of 950 to 1400 nm and an InP/InGaAsP photocathode. It features a Φ18 mm detection area for collimated light and a Φ1.6 mm effective PMT area, with a maximum anode radiant sensitivity of 2.1 × 10⁴ A/W at -800 V supply voltage. The unit operates with forced air cooling, requiring approximately 20 minutes to reach stable operation, and supports an operating ambient temperature range of +5 to +40 °C. The main unit dimensions are 100 × 186 × 150 mm, and the controller measures 102 × 131 × 279.5 mm. It includes a high-voltage interlock and operates on AC input voltage of 100 to 240 V (±10 %), 50/60 Hz.

Datasheet Summary
Powered by GS/AI

The H10330C-45 is a thermoelectrically cooled near-infrared photomultiplier tube unit with a spectral response range of 950 to 1400 nm and an InP/InGaAsP photocathode. It features a Φ18 mm detection area for collimated light and a Φ1.6 mm effective PMT area, with a maximum anode radiant sensitivity of 2.1 × 10⁴ A/W at -800 V supply voltage. The unit operates with forced air cooling, requiring approximately 20 minutes to reach stable operation, and supports an operating ambient temperature range of +5 to +40 °C. The main unit dimensions are 100 × 186 × 150 mm, and the controller measures 102 × 131 × 279.5 mm. It includes a high-voltage interlock and operates on AC input voltage of 100 to 240 V (±10 %), 50/60 Hz.

Suppliers

Company
Product
Description
Supplier Links
NIR PMT units - H10330C-45 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
NIR PMT units
H10330C-45
NIR PMT units H10330C-45
H10330C series is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing evacuated to a high vacuum. The internal thermoelectriccooler eliminates the need for liquid nitrogen and cooling water. The light input window of these modules use a condenser lens to provide a virtually larger photosensitive area allowing easy optical coupling. Adapters for connection to an optical fiber and monochromator are also available as options. C10330C series have three types of lineups. (H10330C-45: 950 nm to 1400 nm, H10330C-25: 950 nm to 1200 nm, H10330C-75: 950 nm to 1700 nm)

H10330C series is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing evacuated to a high vacuum. The internal thermoelectriccooler eliminates the need for liquid nitrogen and cooling water. The light input window of these modules use a condenser lens to provide a virtually larger photosensitive area allowing easy optical coupling. Adapters for connection to an optical fiber and monochromator are also available as options.
C10330C series have three types of lineups. (H10330C-45: 950 nm to 1400 nm, H10330C-25: 950 nm to 1200 nm, H10330C-75: 950 nm to 1700 nm)

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H10330C-45
Product Name NIR PMT units
Wavelength Range 950 to 1400 nm (9500 to 14000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H14601-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Current output PMT modules - H14211-20 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 630 nm (6300 Å)
View Details
Photomultiplier tube assemblies, Metal package type - H17001-20 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Number of Dynodes 10
View Details
Current output PMT modules - H7826 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details