The H15620 series is a near-infrared photomultiplier tube module featuring a 1.6 mm effective area photocathode for 950-1400 nm detection. It uses thermoelectric cooling to achieve a maximum temperature drop of 65 °C, reaching -30 °C in 20 minutes. Gain is typically 1 × 10⁶, with dark current up to 13 nA at -30 °C. The module operates with +4.5 to +5.5 V main input and +11.4 to +12.6 V fan input, and accepts control voltages of +0.5 to +0.8 V. It has a typical rise time of 0.9 ns and outputs via SMA-R connector. Encased in a metal housing measuring 70 × 62 × 63 mm, it weighs approximately 720 g. Operating temperature is +5 to +35 °C, with storage from -20 to +50 °C. Must be used with the C16137 controller for stable operation.
The H15620 series is NIR-PMT module using a compact NIR-PMT(near infrared photomultiplier tube) developed by our advanced photocathode technology.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | H15620-25 |
| Product Name | Current output PMT modules |
| Active Area Diameter or Length | 1.6 mm (0.0630 inch) |
| Active Area Height | 1.6 mm (0.0630 inch) |
| Peak Sensitivity Wavelength | 1100 nm (11000 Å) |