Hamamatsu Photonics Europe Datasheets for Photosensor Modules
Photosensor modules are compact light detectors with built-in power supplies. They use photomultiplier tubes, avalanche photodiodes, PN photodiodes, or PIN photodiodes.
Photosensor Modules: Learn more
| Product Name | Notes |
|---|---|
| Built-in 16-element gain-stabilized APD array suitable for short pulse light detection (parallel output) This device is for direct TOF (time-of-flight) distance measurement, integrating a 16 ch Si APD array and... | |
| Built-in gain-stabilized APD suitable for short pulse light detection This device is for direct TOF (time-of-flight) distance measurement, integrating a Si APD and a transimpedance amplifier. A gain-stabilized APD (GS... | |
| Compact 16-element APD array suitable for various light level detection (parallel output) The S14137-01CR is a compact optical device that integrates a 16-element APD array and a preamp. The incident... | |
| Compact 16-element APD array suitable for various light level detection (serial output) The S13645-01CR is a compact optical device that integrates 16-element Si APD array and preamp. It has a... | |
| Compact APD suitable for various light level detection (Φ0.2 mm) The S15597-01CT is a compact optical device that integrates a Si APD and preamp. It has a built-in DC feedback... | |
| Compact APD suitable for various light level detection (Φ0.5 mm) The S15658-01CT is a compact optical device that integrates a Si APD and a preamp. It has a built-in DC... | |
| In-line compatible high-speed interference microscopy to detect surface defects(High magnification model) This is an optical module for building interference microscope, "QPM (Quantitative Phase Microscopy)" which provides nano-scale vertical resolution. Our... | |
| In-line compatible high-speed interference microscopy to detect surface defects(Low magnification model) This is an optical module for building interference microscope, "QPM (Quantitative Phase Microscopy)" which provides nano-scale vertical resolution. Our... | |
| In-line compatible high-speed interference microscopy to detect surface defects(Ultra-low magnification model) This is an optical module for building interference microscope, "QPM (Quantitative Phase Microscopy)" which provides nano-scale vertical resolution. Our... |