Hamamatsu Photonics Europe Datasheets for Board Cameras

Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices and CCTV security systems.
Board Cameras: Learn more

Product Name Notes
The C10000-A01 is a board-level camera mounted a TDI sensor. The camera is particularly useful for low light level scanning applications. Frame readout mode is available for easy focusing.
The C11440-52U30 is a compact and highly sensitive board level camera with a scientific CMOS sensor. The camera has over 80 % quantum efficiency. The camera runs at 30 frames/s...
The C11440-62U is a compact and highly sensitive board level camera with a scientific CMOS image sensor. The camera has over 80 % quantum efficiency at 600 nm. The camera...
The core of the C13752-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,...
The core of the C13770-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,...
The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,...