Hamamatsu Photonics Europe Current output PMT modules H14447

Description
The H14447 is a photomultiplier tube module containing a high-speed response 28 mm diameter head-on photomultiplier tube and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and have a large effective diameter for better light collection making them ideal for high-speed underwater optical communications.
Request a Quote Datasheet
Description
The H14447 is a photomultiplier tube module containing a high-speed response 28 mm diameter head-on photomultiplier tube and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and have a large effective diameter for better light collection making them ideal for high-speed underwater optical communications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H14447 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H14447
Current output PMT modules H14447
The H14447 is a photomultiplier tube module containing a high-speed response 28 mm diameter head-on photomultiplier tube and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and have a large effective diameter for better light collection making them ideal for high-speed underwater optical communications.

The H14447 is a photomultiplier tube module containing a high-speed response 28 mm diameter head-on photomultiplier tube and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and have a large effective diameter for better light collection making them ideal for high-speed underwater optical communications.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H14447
Product Name Current output PMT modules
Photomultiplier Type End-on
Active Area Diameter or Length 25 mm (0.9843 inch)
Active Area Height 25 mm (0.9843 inch)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage output PMT modules - H11902-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photomultiplier tube (Tube alone), Head-on type - R1463 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 10 mm (0.3937 inch)
Active Area Height 10 mm (0.3937 inch)
View Details
Voltage output PMT modules - H11462-012 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 20 mm (0.7874 inch)
View Details
Current output PMT modules - H12056P-01 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details