Hamamatsu Photonics Europe Datasheets for X-ray Sources
X-ray sources are lamps that generate or produce X-rays, a form of electromagnetic radiation, for non-destructive testing (NDT) or inspection.
X-ray Sources: Learn more
| Product Name | Notes |
|---|---|
| Compared with ordinary L9181-02 (X-ray Beam Angle:45 degrees), L9181-05 has an wide X-ray Beam Angle of 100 degrees. X-ray source with capability of in-line inspection for non-destructive inspection of electrical... | |
| Open type microfocus x-ray source using the reflection target. High voltage power supply is integrated. High power operation at 230 kV is available. Tube voltage : 20 kV to 230... | |
| Open type microfocus x-ray source using the reflection target. High voltage power supply is integrated. High power operation at 300 kV is available. Tube voltage : 20 kV to 300... | |
| Open type microfocus x-ray source using the transmission target. Dual cathode mode (S mode[LaB6] / W mode[Tungsten]) switchable. | |
| Sealed type microfocus x-ray source using the transmission target. Tube voltage : 40 kV to 110 kV, Maximum output : 16 W, Minimum resolution : 2 um, Short FOD :... | |
| Sealed type microfocus x-ray source using the transmission target. Tube voltage : 90 kV to 130 kV, Maximum output : 39 W, Minimum focal spot size : 11 um, Short... | |
| The L11754-01W emits soft X-rays (15 kV) that allow inspection of light-element foreign matter and impurities, which have been difficult up to now. Its compact and lightweight design with a... | |
| Tube voltage : 20 kV to 90 kV, Tube current : 0 uA to 200 uA, Maximum output : 8 W, X-ray focal spot size : 5 um, Serial port... | |
| Tube voltage : 40 kV to 100 kV, Maximum output : 20 W, X-ray focal spot size : 5 um, Short FOD : 6.8 mm, Serial port control : RS-232C... | |
| Tube voltage : 40 kV to 100 kV, Maximum output : 20 W, X-ray focal spot size : 5 um, Short FOD : 7.3 mm, Serial port control : RS-232C... | |
| Tube voltage : 40 kV to 110 kV, Tube current : 10 uA to 800 uA, Maximum output : 50 W, X-ray focal spot size : 15 to 80 um,... | |
| Tube voltage : 40 kV to 110 kV, Tube current : 10 uA to 800 uA, Maximum output : 50 W, X-ray focal spot size : 15 um to 80... | |
| Tube voltage : 40 kV to 130 kV, Maximum output : 39 W, X-ray focal spot size : 5 um, Serial port control : RS-232C X-ray source for non-destructive inspection... | |
| Tube voltage : 40 kV to 150 kV, Maximum output : 75 W, X-ray focal spot size : 5 um (at 4 W), Serial port control : RS-232C X-ray source... | |
| Tube voltage : 40 kV to 180 kV, Maximum output : 90 W, X-ray focal spot size: 20 um to 200 um, FOD : 19.8 mm, X-ray beam angle :... |