Hamamatsu Photonics Europe Current output PMT modules H14600-20

Description
The H14600-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide dynamic range, and highspeed response. H14600 series : Pin output type H14601 series : Cable output type
Request a Quote Datasheet
Description
The H14600-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide dynamic range, and highspeed response. H14600 series : Pin output type H14601 series : Cable output type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H14600-20 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H14600-20
Current output PMT modules H14600-20
The H14600-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide dynamic range, and highspeed response. H14600 series : Pin output type H14601 series : Cable output type

The H14600-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide dynamic range, and highspeed response.
H14600 series : Pin output type
H14601 series : Cable output type

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H14600-20
Product Name Current output PMT modules
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H7826P - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details
Current output PMT modules - H14600-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photomultiplier tube assemblies, Metal package type - H8711-100 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 4 mm (0.1575 inch)
Number of Dynodes 12
View Details
Photomultiplier tube (Tube alone), Side-on types - R11568 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
View Details