Hamamatsu Photonics Europe Photon counting head PMT modules H7828-01

Description
The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.
Request a Quote Datasheet
Description
The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photon counting head PMT modules - H7828-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photon counting head PMT modules
H7828-01
Photon counting head PMT modules H7828-01
The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.

The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H7828-01
Product Name Photon counting head PMT modules
Photomultiplier Type End-on
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Head-on type - R12772 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 70 mm (2.76 inch)
Active Area Height 70 mm (2.76 inch)
View Details
Current output PMT modules - H14119-50 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 5 mm (0.1969 inch)
Active Area Height 5 mm (0.1969 inch)
Peak Sensitivity Wavelength 630 nm (6300 Å)
View Details
Current output PMT modules - H11432 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 34 mm (1.34 inch)
Active Area Height 34 mm (1.34 inch)
View Details
Current output PMT modules - H15461-40 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 14 mm (0.5512 inch)
Active Area Height 14 mm (0.5512 inch)
Peak Sensitivity Wavelength 520 nm (5200 Å)
View Details