Hamamatsu Photonics Europe Voltage output PMT modules H11462-032

Description
The H11462 series photomultiplier tube modules incorporate a 28-mm (1-1/8") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of DC to 20 kHz or DC to 200 kHz.
Request a Quote
Description
The H11462 series photomultiplier tube modules incorporate a 28-mm (1-1/8") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of DC to 20 kHz or DC to 200 kHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H11462-032 is a voltage output photomultiplier tube (PMT) module designed for applications requiring high sensitivity in the spectral range of 185 nm to 900 nm. It features a bialkali photocathode and is equipped with a low noise amplifier that provides a current-to-voltage conversion factor of 0.1 V/µA. The module supports a frequency bandwidth of DC to 200 kHz, making it suitable for fast signal detection. This module operates with a high-voltage power supply circuit and requires input voltages of ±5 V. The effective area of the PMT is 4 mm x 20 mm, and it has a peak sensitivity wavelength that enhances its performance in detecting low light levels. The H11462-032 is not suitable for use in vacuum or reduced pressure environments and should be used with caution when measuring light below 190 nm. The product weighs approximately 225 g and is designed for ambient temperatures ranging from -20°C to +50°C.

Datasheet Summary
Powered by GS/AI

The H11462-032 is a voltage output photomultiplier tube (PMT) module designed for applications requiring high sensitivity in the spectral range of 185 nm to 900 nm. It features a bialkali photocathode and is equipped with a low noise amplifier that provides a current-to-voltage conversion factor of 0.1 V/µA. The module supports a frequency bandwidth of DC to 200 kHz, making it suitable for fast signal detection. This module operates with a high-voltage power supply circuit and requires input voltages of ±5 V. The effective area of the PMT is 4 mm x 20 mm, and it has a peak sensitivity wavelength that enhances its performance in detecting low light levels. The H11462-032 is not suitable for use in vacuum or reduced pressure environments and should be used with caution when measuring light below 190 nm. The product weighs approximately 225 g and is designed for ambient temperatures ranging from -20°C to +50°C.

Suppliers

Company
Product
Description
Supplier Links
Voltage output PMT modules - H11462-032 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Voltage output PMT modules
H11462-032
Voltage output PMT modules H11462-032
The H11462 series photomultiplier tube modules incorporate a 28-mm (1-1/8") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of DC to 20 kHz or DC to 200 kHz.

The H11462 series photomultiplier tube modules incorporate a 28-mm (1-1/8") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available with a current-tovoltage conversion factor of 1 V/μA or 0.1 V/μA and a frequency bandwidth of DC to 20 kHz or DC to 200 kHz.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H11462-032
Product Name Voltage output PMT modules
Photomultiplier Type Side-on
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Head-on type - R3886A - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 34 mm (1.34 inch)
Active Area Height 34 mm (1.34 inch)
View Details
Voltage output PMT modules - H11462-022 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 20 mm (0.7874 inch)
View Details
Photomultiplier tube (Tube alone), Head-on type - R5610P - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details
Current output PMT modules - H13320-13 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 3.7 mm (0.1457 inch)
Active Area Height 13 mm (0.5118 inch)
Peak Sensitivity Wavelength 450 nm (4500 Å)
View Details