TE Connectivity Datasheets for Wire and Cable Crimpers

Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.


Wire and Cable Crimpers: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 58
Product Name Notes
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp Dimensions Insulation Crimp Width (MM) : 1.32 Insulation Diameter Range (MM) : 1.27 - 1.65 Wire Crimp Width (MM) : 1.88 Other Alignment Aids :...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.73 MM  [.068 INCH ] Insulation Diameter Range : 1.68 - 2.39 MM  [.066 - .094 INCH ] Wire Crimp Width : 1.88 MM  [.074 INCH ] Other Alignment Aids : Alignment Gauge...
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE...
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE...
Other Crimp Quality Monitor : Yes Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : No Stripping : No Stroke Length (MM) : 40 Product Availability Region : Asia Pacific, North...
Other Crimp Quality Monitor : Yes Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : No Stripping : No Stroke Length (MM) : 40 Product Availability Region : North America, Asia...

<< Prev Next >>