TE Connectivity Datasheets for Wire and Cable Crimpers

Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.


Wire and Cable Crimpers: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43 50 58
Product Name Notes
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width (INCH) : .295 Wire Crimp Width : 1.17 MM  [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.57 MM  [.18 INCH ] Insulation Diameter Range (MM) : 1.9 - 3.8 Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.59 MM  [.22 INCH ] Insulation Diameter Range (MM) : 1.4 - 2.3 Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.59 MM  [.22 INCH ] Insulation Diameter Range (MM) : 4 - 4.5 Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 7.87 MM  [.307 INCH ] Insulation Diameter Range (MM) : 5.5 - 6 Wire Crimp Width : 6.6 MM  [.26 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 8.64 MM  [.34 INCH ] Insulation Diameter Range (MM) : 4.6 - 7.7 Wire Crimp Width : 6.35 MM  [.25 INCH ] Other Alignment Aids : Alignment Gauge Application Interface :...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.52 - 1.77 MM  [.06 - .07 INCH ] Wire Crimp Width : 1.78 MM  [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.87 MM  [.071 - .113 INCH ] Wire Crimp Width : 3.05 MM  [.12 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.39 MM  [.075 - .094 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.39 MM  [.075 - .094 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.31 - 3. MM  [.091 - .118 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.54 - 3.68 MM  [.1 - .145 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 - 3.4 MM  [.102 - .134 INCH ] Wire Crimp Width : 3.05 MM  [.12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.62 - 3.51 MM  [.103 - .138 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3. - 4.29 MM  [.118 - .169 INCH ] Wire Crimp Width : 3 MM  [.118 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter...
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 4. - 7.4 MM  [.157 - .291 INCH ] Wire Crimp Width : 3.94 MM  [.155 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter...
Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 4.45 MM  [.175 INCH ] Insulation Diameter Range : 3.2 - 3.4 MM  [.126 - .134 INCH ] Wire Crimp Width : 4.2 MM  [.165 INCH ] Other Alignment Aids : Alignment Gauge,...
Contact Features Crimp Type : O-Crimp Dimensions Wire Crimp Width : 2.25 MM  [.089 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN...
Contact Features Crimp Type : O-Crimp Dimensions Wire Crimp Width : 2.9 MM  [.114 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN...
Contact Features Crimp Type : Special Crimp Dimensions Insulation Diameter Range (MM) : 5.8 - 6.2 Wire Crimp Width (MM) : 10.7 Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post -...
Contact Features Crimp Type : Special Crimp Dimensions Insulation Diameter Range : 1.55 - 3.99 MM  [.061 - .157 INCH ] Wire Crimp Width : 3.3 MM  [.13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male...
Contact Features Crimp Type : Special Crimp Dimensions Insulation Diameter Range : 2.19 - 3.46 MM  [.086 - .136 INCH ] Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male...
Dimensions Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator...
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) :...
Industry Standards IP Rating : IP67 Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Tool...
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section -...
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section -...
Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Pneumatic Ratchet Configuration : Not Releasable, Not Adjustable TE Certification : Yes...
Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-)...
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : UL/CSA,...
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Hydraulic, Battery Specification Type : MIL Spec, TE Product Specification (114-) TE Certification :...
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Tool Grade : Premium Crimp Tooling Tool Type :...
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (108-) TE Certification : Upon Request for Fee Tool Grade :...
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand...
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (108-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Die...

<< Prev Next >>