TE Connectivity Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : .93 - 1.5 MM [.037 - .059 INCH ] Wire Crimp Width : 1.16 MM [.046 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.83 MM [.072 INCH ] Insulation Diameter Range : 1.1 - 1.7 MM [.043 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 2.21 - 2.39 MM [.087 - .094 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.18 MM [.125 INCH ] Insulation Diameter Range : 2.5 - 2.95 MM [.098 - .116 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 1.9 - 3. MM [.075 - .118 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.65 MM [.035 - .065 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.91 MM [.035 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.91 MM [.035 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 2.01 MM [.035 - .079 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 2.01 MM [.035 - .079 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .99 - 1.6 MM [.039 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .99 - 1.6 MM [.039 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 1.27 MM [.04 - .05 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 2.54 MM [.04 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.75 MM [.047 - .069 INCH ] Wire Crimp Width : 1.22 MM [.048 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 2.01 MM [.047 - .079 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.27 - 2.79 MM [.05 - .11 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.27 - 2.79 MM [.05 - .11 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM [.055 - .067 INCH ] Wire Crimp Width : 1.7 MM [.067 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.39 MM [.055 - .094 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.39 MM [.055 - .094 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.39 MM [.059 - .094 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 3.3 MM [.059 - .13 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.7 - 3.3 MM [.067 - .13 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.7 - 3.3 MM [.067 - .13 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.79 MM [.071 - .11 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.39 MM [.075 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.39 MM [.075 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.54 MM [.075 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.54 MM [.075 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 2.59 MM [.079 - .102 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 2.69 MM [.079 - .106 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.03 - 2.54 MM [.08 - .1 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.39 - 2.59 MM [.094 - .102 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 MM [.102 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 MM [.102 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Dimensions Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.14 - 1.6 MM [.045 - .063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.27 - 1.91 MM [.05 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.27 - 1.91 MM [.05 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 3.2 MM [.079 - .126 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.03 - 2.54 MM [.08 - .1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.03 - 2.54 MM [.08 - .1 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Hydraulic, Manual Specification Type : MIL Spec, TE Product Specification (114-) TE... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Hydraulic, Battery Specification Type : MIL Spec, TE Product Specification (114-) TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE... | |
| Other Crimp Quality Monitor : No Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : No Stripping : No Stroke Length (MM) : 30 Product Availability Region : Asia Pacific, South... | |
| Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool... | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Hydraulic (8,200 psi) Tool Grade : Premium Crimp Tooling Tooling Type : Die Sets | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Wire Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Wire Insertion & Extraction Tool Type : Contact Insertion |
| << Prev | Next >> |