TE Connectivity Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : .11 MM [2.8 INCH ] Insulation Diameter Range : 1.78 - 1.98 MM [.07 - .078 INCH ] Wire Crimp Width : 2.05 MM [.081 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.07 MM [.04 INCH ] Insulation Diameter Range : .75 - .85 MM [.03 INCH ] Wire Crimp Width : .83 MM [.03 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM [.055 INCH ] Insulation Diameter Range : .75 - 1 MM [.03 - .039 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM [.055 INCH ] Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : 1.3 - 1.5 MM [.051 - .059 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.68 MM [.066 INCH ] Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.68 MM [.066 INCH ] Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.75 MM [.069 INCH ] Insulation Diameter Range : 1.7 - 1.91 MM [.067 - .075 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.75 MM [.069 INCH ] Insulation Diameter Range : 1.7 - 1.91 MM [.067 - .075 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.11 - 1.25 MM [.044 - .049 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.11 - 1.25 MM [.044 - .049 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.47 - 1.96 MM [.058 - .077 INCH ] Wire Crimp Width : 1.7 MM [.067 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 3.05 - 3.18 MM [.12 - .125 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.8 MM [.071 INCH ] Insulation Diameter Range : 1.19 - 1.7 MM [.047 - .067 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.8 MM [.071 INCH ] Insulation Diameter Range : 1.19 - 1.7 MM [.047 - .067 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 1.6 - 2.21 MM [.063 - .087 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 1.6 - 2.21 MM [.063 - .087 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.2 MM [.087 INCH ] Insulation Diameter Range : .7 - 1.6 MM [.028 - .063 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.22 MM [.087 INCH ] Insulation Diameter Range : 2.21 MM [.087 INCH ] Wire Crimp Width : 1.96 MM [.077 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.29 MM [.09 INCH ] Insulation Diameter Range : 1.85 - 2.39 MM [.073 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.29 MM [.09 INCH ] Insulation Diameter Range : 1.85 - 2.39 MM [.073 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.3 MM [.091 INCH ] Insulation Diameter Range : 1.09 - 1.4 MM [.043 - .055 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.3 MM [.091 INCH ] Insulation Diameter Range : 1.09 - 1.4 MM [.043 - .055 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.3 MM [.091 INCH ] Insulation Diameter Range : 1.09 - 1.4 MM [.043 - .055 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.3 MM [.091 INCH ] Insulation Diameter Range : 1.09 - 1.4 MM [.043 - .055 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.7 - 2.26 MM [.067 - .089 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.7 - 2.26 MM [.067 - .089 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.91 - 2.39 MM [.075 - .094 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.6 MM [.102 INCH ] Insulation Diameter Range : 1.8 - 2.39 MM [.071 - .094 INCH ] Wire Crimp Width : 2.13 MM [.084 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.75 MM [.108 INCH ] Insulation Diameter Range : 1.63 - 2.16 MM [.064 - .085 INCH ] Wire Crimp Width : 2.04 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.49 - 2.36 MM [.059 - .093 INCH ] Wire Crimp Width : 2.41 MM [.095 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.49 - 2.36 MM [.059 - .093 INCH ] Wire Crimp Width : 2.41 MM [.095 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.4 MM [.134 INCH ] Insulation Diameter Range : 2.2 - 3.2 MM [.087 - .126 INCH ] Wire Crimp Width : 2.52 MM [.099 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.4 MM [.134 INCH ] Insulation Diameter Range : 2.2 - 3.2 MM [.087 - .126 INCH ] Wire Crimp Width : 2.52 MM [.099 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 1.5 - 2.03 MM [.059 - .08 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 1.5 - 2.03 MM [.059 - .08 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 2.29 - 3.05 MM [.09 - .12 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 2.29 - 3.05 MM [.09 - .12 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 2.54 - 3.56 MM [.1 - .14 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 2.54 - 3.56 MM [.1 - .14 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.16 MM [.164 INCH ] Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.59 MM [.102 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.16 MM [.164 INCH ] Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.59 MM [.102 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.2 MM [.165 INCH ] Insulation Diameter Range : 1.91 - 2.9 MM [.075 - .114 INCH ] Wire Crimp Width : 2.6 MM [.102 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.2 MM [.165 INCH ] Insulation Diameter Range : 1.91 - 2.9 MM [.075 - .114 INCH ] Wire Crimp Width : 2.6 MM [.102 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.25 MM [.167 INCH ] Insulation Diameter Range : 2. - 3.12 MM [.079 - .123 INCH ] Wire Crimp Width : 2.39 MM [.094 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.83 MM [.19 INCH ] Insulation Diameter Range : 3.7 - 4. MM [.146 - .157 INCH ] Wire Crimp Width : 3.94 MM [.155 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.85 MM [.191 INCH ] Insulation Diameter Range : 3.4 - 4. MM [.134 - .157 INCH ] Wire Crimp Width : 3.4 MM [.134 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.08 MM [.2 INCH ] Insulation Diameter Range : 3.4 - 3.71 MM [.134 - .146 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.15 - 1.3 MM [.045 - .051 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.52 MM [.06 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.75 MM [.047 - .069 INCH ] Wire Crimp Width : 1.22 MM [.048 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.24 - 2.16 MM [.049 - .085 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.24 - 2.16 MM [.049 - .085 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.59 MM [.059 - .102 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.6 - 2.11 MM [.063 - .083 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.6 - 2.11 MM [.063 - .083 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.39 MM [.071 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.39 MM [.071 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.05 - 3.18 MM [.12 - .125 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.05 - 3.18 MM [.12 - .125 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.3 - 4.82 MM [.13 - .19 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 4.45 MM [.175 INCH ] Insulation Diameter Range : 3.5 - 3.6 MM [.138 - .142 INCH ] Wire Crimp Width : 4.2 MM [.165 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 5.3 MM [.209 INCH ] Insulation Diameter Range : 4. - 4.4 MM [.157 - .173 INCH ] Wire Crimp Width : 4.8 MM [.189 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 4.2 MM [.165 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM [.047 - .055 INCH ] Wire Crimp Width : 1.8 MM [.071 INCH ] Other Application Interface : Male... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 5.5 MM [.217 INCH ] Insulation Diameter Range : 3.4 - 4.29 MM [.134 - .169 INCH ] Wire Crimp Width : 4.2 MM [.165 INCH ] Other Alignment Aids : Alignment... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 5.7 MM [.224 INCH ] Insulation Diameter Range : .01 - 4.85 MM [.191 INCH ] Wire Crimp Width : 5.1 MM [.201 INCH ] Other Alignment Aids : Alignment Gauge, Camera... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 5.7 MM [.224 INCH ] Insulation Diameter Range : .01 - 4.85 MM [.191 INCH ] Wire Crimp Width : 5.1 MM [.201 INCH ] Other Alignment Aids : Camera, Alignment Gauge... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Diameter Range : 1.09 - 1.4 MM [.043 - .055 INCH ] Wire Crimp Width : 2 MM [.079 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Diameter Range : 4.5 - 5.99 MM [.177 - .236 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male... | |
| Dimensions Insulation Crimp Width : .9 MM [.035 INCH ] Insulation Diameter Range : .78 - .9 MM [.031 - .035 INCH ] Wire Crimp Width : .85 MM [.033 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Dimensions Insulation Crimp Width : 1.46 MM [.057 INCH ] Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .061 INCH ] Wire Crimp Width : 1.19 MM [.047 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Dimensions Insulation Crimp Width : 1.57 MM [.062 INCH ] Insulation Diameter Range : .86 - 1.65 MM [.034 - .065 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Dimensions Insulation Crimp Width : 1.57 MM [.062 INCH ] Insulation Diameter Range : .86 - 1.65 MM [.034 - .065 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Dimensions Insulation Crimp Width : 4.06 MM [.16 INCH ] Insulation Diameter Range : 2.06 - 2.75 MM [.081 - .108 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Dimensions Insulation Crimp Width : 6.34 MM [.25 INCH ] Insulation Diameter Range : 2.01 - 3. MM [.079 - .118 INCH ] Wire Crimp Width : 2.77 MM [.109 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Dimensions Insulation Diameter Range : 1.04 - 1.4 MM [.041 - .055 INCH ] Wire Crimp Width : 1.02 MM [.04 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.04 - 1.4 MM [.041 - .055 INCH ] Wire Crimp Width : 1.02 MM [.04 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.09 - 1.75 MM [.043 - .069 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Terminator Type :... | |
| Dimensions Insulation Diameter Range : 1.09 - 1.75 MM [.043 - .069 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Terminator Type :... | |
| Dimensions Insulation Diameter Range : 3.05 - 3.18 MM [.12 - .125 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Mid Wire Size Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : Yes Stroke... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Removable/Interchang eable Power Technology Type : Manual | |
| Other Crimp Form-Wire Barrel Type : Insulation Displacement Power Technology Type : Pneumatic TE Certification : Cannot be Certified Tooling Type : Base Power Unit (No Crimp Tooling) | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification... | |
| Other Die Sets Type : Fixed In Tool Power Technology Type : Battery (220v) Tool Grade : Premium Crimp Tooling Tooling Type : Base Power Unit (with Crimp Head) | |
| Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade :... | |
| Other Die Sets Type : Removable/Interchang eable | |
| Other Power Technology Type : Hydraulic (8,200 psi) TE Certification : Yes Tooling Type : Base Power Unit (No Crimp Tooling) |
| << Prev | Next >> |