PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON
20 MM DIA THD CONNECTION TYPE
4 WIRE(S)
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
HOUSING COLOR BLACK
OPERATING TEMPERATURE -13 TO 158 DEG F
OUTPUT CURRENT RATING 1 AMPERE
SURFACE MOUNTING
E51 MODEL
Eaton Corporation
Done
Datasheet
Description
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON
20 MM DIA THD CONNECTION TYPE
4 WIRE(S)
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
HOUSING COLOR BLACK
OPERATING TEMPERATURE -13 TO 158 DEG F
OUTPUT CURRENT RATING 1 AMPERE
SURFACE MOUNTING
E51 MODEL
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON
20 MM DIA THD CONNECTION TYPE
4 WIRE(S)
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
HOUSING COLOR BLACK
OPERATING TEMPERATURE -13 TO 158 DEG F
OUTPUT CURRENT RATING 1 AMPERE
SURFACE MOUNTING
E51 MODEL
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON