FJHMVD12 -- THROUGH DOOR MOUNT OPERATING MECHANISM
Eaton CorporationThrough Door Mount Operating MechanismFJHMVD12
Description
12 INCH SHAFT LENGTH
12 SHAFT LENGTH IN INCH
BLACK ROTARY LEVER HANDLE TYPE
UL APPROVAL
NEMA 1/12 ENCLOSURE
MOLDED CASE SWITCH TYPE
FJ FRAME BREAKER TYPE
HANDLE INCLUDED
VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION
LEFT HANDLE MOUNTING LOCATION
APPLICABLE STANDARD IEC 947-1/2
HANDLE ROTATION 90 DEG
SHAFT LENGTH IN INCH - UOM IN
FJHMVD MODEL
Eaton Corporation
Done
Datasheet
Description
12 INCH SHAFT LENGTH
12 SHAFT LENGTH IN INCH
BLACK ROTARY LEVER HANDLE TYPE
UL APPROVAL
NEMA 1/12 ENCLOSURE
MOLDED CASE SWITCH TYPE
FJ FRAME BREAKER TYPE
HANDLE INCLUDED
VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION
LEFT HANDLE MOUNTING LOCATION
APPLICABLE STANDARD IEC 947-1/2
HANDLE ROTATION 90 DEG
SHAFT LENGTH IN INCH - UOM IN
FJHMVD MODEL
12 INCH SHAFT LENGTH
12 SHAFT LENGTH IN INCH
BLACK ROTARY LEVER HANDLE TYPE
UL APPROVAL
NEMA 1/12 ENCLOSURE
MOLDED CASE SWITCH TYPE
FJ FRAME BREAKER TYPE
HANDLE INCLUDED
VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION
LEFT HANDLE MOUNTING LOCATION
APPLICABLE STANDARD IEC 947-1/2
HANDLE ROTATION 90 DEG
SHAFT LENGTH IN INCH - UOM IN
FJHMVD MODEL