OFFSET ROLLER LEVER TYPE
E49 SERIES LIMIT SWITCH USED ON
UL, CSA, CE APPROVAL
-10 TO 169 DEG F OPERATING TEMPERATURE
1.1 LB OPERATING FORCE
0.13 INCH OPERATING TRAVEL
0.08 INCH RESET TRAVEL
0.3 INCH TOTAL TRAVEL
APPLICABLE STANDARD CENELEC EN50047, IEC 947-5-1, NEMA A600/R300, VDE 0660
E49 MODEL
Eaton Corporation
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
OFFSET ROLLER LEVER TYPE
E49 SERIES LIMIT SWITCH USED ON
UL, CSA, CE APPROVAL
-10 TO 169 DEG F OPERATING TEMPERATURE
1.1 LB OPERATING FORCE
0.13 INCH OPERATING TRAVEL
0.08 INCH RESET TRAVEL
0.3 INCH TOTAL TRAVEL
APPLICABLE STANDARD CENELEC EN50047, IEC 947-5-1, NEMA A600/R300, VDE 0660
E49 MODEL
OFFSET ROLLER LEVER TYPE
E49 SERIES LIMIT SWITCH USED ON
UL, CSA, CE APPROVAL
-10 TO 169 DEG F OPERATING TEMPERATURE
1.1 LB OPERATING FORCE
0.13 INCH OPERATING TRAVEL
0.08 INCH RESET TRAVEL
0.3 INCH TOTAL TRAVEL
APPLICABLE STANDARD CENELEC EN50047, IEC 947-5-1, NEMA A600/R300, VDE 0660
E49 MODEL
OFFSET ROLLER LEVER TYPE
E49 SERIES LIMIT SWITCH USED ON
UL, CSA, CE APPROVAL
-10 TO 169 DEG F OPERATING TEMPERATURE
1.1 LB OPERATING FORCE
0.13 INCH OPERATING TRAVEL
0.08 INCH RESET TRAVEL
0.3 INCH TOTAL TRAVEL
APPLICABLE STANDARD CENELEC EN50047, IEC 947-5-1, NEMA A600/R300, VDE 0660