HEAVY DUTY FACTORY SEALED TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 6P+ SERIES LIMIT SWITCH USED ON
SP, 1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE
120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
14 TO 221 DEG F OPERATING TEMPERATURE
NO ACTUATOR/HEAD TYPE
24 TO 120 VAC/VDC LED INDICATING LIGHT TYPE
APPLICABLE STANDARD IEC 947-5-1
E506P MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY FACTORY SEALED TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 6P+ SERIES LIMIT SWITCH USED ON
SP, 1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE
120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
14 TO 221 DEG F OPERATING TEMPERATURE
NO ACTUATOR/HEAD TYPE
24 TO 120 VAC/VDC LED INDICATING LIGHT TYPE
APPLICABLE STANDARD IEC 947-5-1
E506P MODEL
HEAVY DUTY FACTORY SEALED TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 6P+ SERIES LIMIT SWITCH USED ON
SP, 1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE
120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
14 TO 221 DEG F OPERATING TEMPERATURE
NO ACTUATOR/HEAD TYPE
24 TO 120 VAC/VDC LED INDICATING LIGHT TYPE
APPLICABLE STANDARD IEC 947-5-1
E506P MODEL
HEAVY DUTY FACTORY SEALED TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 6P+ SERIES LIMIT SWITCH USED ON
SP, 1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE